The 74HCT08APW is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to operate in the 2V to 6V range. This product is part of the 74HCT family, which is compatible with TTL levels, making it ideal for interfacing with older technology as well as for use in modern digital systems. The 74HCT08APW is a quad 2-input AND gate, which is a fundamental component in digital logic, allowing for the implementation of logical conjunction operations.
Key Features
- Logic Type: Quad 2-input AND gate
- Package: TSSOP14 (Thin Shrink Small Outline Package)
- Supply Voltage Range: 2.0V to 6.0V
- Logic Level Compatibility: TTL
- Operating Temperature: -40°C to +125°C
- Output Current: High and low output levels capable of driving 5.2mA at 5V
- Propagation Delay: Fast propagation times, with typical values at 5V
Applications
The 74HCT08APW is versatile and can be used in a wide array of applications. Its primary use is in logic circuits where a logical "AND" function is required. This includes, but is not limited to, various computing and digital systems, signal processing, control systems, and anywhere digital logic is employed. Its compatibility with TTL levels also allows it to be used in legacy systems requiring upgrades or maintenance.
Quality and Reliability
NXP Semiconductors is known for their commitment to quality and reliability. The 74HCT08APW is manufactured to high standards, ensuring consistent performance and a long operational life. It is also supported by NXP's rigorous testing and validation processes, guaranteeing that each device meets the specified parameters and quality criteria.
Environmental Considerations
NXP designs its products with environmental impact in mind. The 74HCT08APW is no exception, with lead-free and RoHS compliant options available for eco-conscious customers. The device is suitable for use in commercial, industrial, and even automotive environments, adhering to strict industry standards for environmental resilience.