EN
  • EN
  • DE

PALCE22V10H-10PC/4

Part No PALCE22V10H-10PC/4
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 344061-PALCE22V10H-10PC/4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-10PC/4 CAD Model

Description

The PALCE22V10H-10PC/4, manufactured by AMD, is a high-performance Programmable Array Logic (PAL) device designed for implementing custom logic functions in a variety of digital systems. It belongs to the PALCE22V10 family, known for its flexibility and speed.

Applications

  • Address Decoding: Used in memory systems for decoding addresses and enabling memory access.
  • State Machine Control: Implements complex state machines for controlling various digital processes.
  • Peripheral Interfacing: Interfaces microprocessors and microcontrollers with peripheral devices such as displays, keyboards, and communication interfaces.
  • Timing Generation: Generates precise timing signals for synchronizing digital operations.
  • Data Encryption/Decryption: Implements basic encryption and decryption algorithms for data security.

Features

  • High-Speed Performance: Offers a propagation delay of 10ns, enabling fast logic operations.
  • Programmable Output Polarity: Each output can be independently configured as either active-high or active-low.
  • 22 I/O Pins: Provides a versatile array of Input/Output pins that can be configured for various functions.
  • Programmable AND Array: Implements complex logic functions using a programmable AND array and fixed OR array.
  • Output Register with Feedback: Each output features a D-type flip-flop with feedback for registered or combinatorial output options.
  • Electrically Erasable CMOS (EECMOS) Technology: Allows for easy reprogramming and modification of the logic design.
  • Low Power Consumption: Operates with minimal power consumption, suitable for power-sensitive applications.

Benefits

  • Improved System Speed: Reduces propagation delays, leading to faster overall system performance.
  • Design Flexibility: Easily adaptable to various application requirements due to programmable features.
  • Reduced Component Count: Consolidates multiple discrete logic gates, reducing board space and cost.
  • Simplified Design Process: Simplifies the design compared to discrete logic designs due to programmable features.
  • Easy Prototyping and Modification: EECMOS technology allows for quick and easy changes, reducing development time.
  • Enhanced System Reliability: Reduces the number of interconnects, leading to increased reliability.

The PALCE22V10H-10PC/4 is commonly used in applications demanding high-speed logic operations, such as memory controllers, data processing systems, and control circuits. The 10ns propagation delay ensures that the device can handle demanding timing requirements. The programmable features enable customization to specific application needs, reducing component count and simplifying the design, ultimately leading to cost savings and improved system reliability. The "/4" at the end of the part number may indicate a specific revision or packaging variant; however, core functionality remains consistent with the PALCE22V10H family.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Altera
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4472 $58.0248
22+ $5.2899 $116.3778
34+ $5.1247 $174.2398
47+ $4.9596 $233.1012
61+ $4.7944 $292.4584
81+ $4.2978 $348.1218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess