EN
  • EN
  • DE

TIBPAL16R6-15CN

Part No TIBPAL16R6-15CN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series IMPACT-X™ PAL®
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type PAL
Voltage - Input 5V
Speed 15 ns
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number TIBPAL16
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 365909-TIBPAL16R6-15CN
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R6-15CN CAD Model

Description

Overview of TIBPAL16R6-15CN

The TIBPAL16R6-15CN is a high-performance impact pal (Programmable Array Logic) device designed and manufactured by Texas Instruments. This integrated circuit is part of the TIBPAL series, which are known for their reliability and versatility in various digital logic applications. The TIBPAL16R6-15CN is particularly suitable for applications requiring high-speed logic operations and a customizable logic function implementation.

Key Features

  • Programmable Logic Device: The TIBPAL16R6-15CN allows designers to program the logic functions according to their specific needs, offering a flexible solution for custom digital circuitry.
  • Speed: With a 15ns propagation delay, this device is optimized for high-speed operations, making it ideal for performance-critical applications.
  • Logic Elements: It contains a wide array of logic gates and programmable elements, enabling the creation of complex logic circuits without the need for multiple discrete components.
  • Power Consumption: Designed with power efficiency in mind, the TIBPAL16R6-15CN operates with a low power consumption, reducing the overall power requirements for the systems it is used in.
  • Temperature Range: It is built to operate within an extended temperature range, ensuring reliability and stability across various environmental conditions.
  • Packaging: The device comes in a 20-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, providing ease of integration into a wide range of electronic assemblies.

Applications

The TIBPAL16R6-15CN is widely used in the design of custom digital circuits where specific logic functions are needed. Its applications span across various industries, including:

  • Automotive systems
  • Telecommunications
  • Computer peripherals
  • Industrial controls
  • Consumer electronics

With its programmability, speed, and efficiency, the TIBPAL16R6-15CN from Texas Instruments stands as an excellent choice for designers looking to develop or improve digital systems with a reliable, customizable logic solution.

You May Also Be Interested in

Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-CDIP
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 25NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Advanced Micro Devices
OT PLD, 20NS, PAL-TYPE, TTL / - Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Lowest to $63.1265
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
Advanced Micro Devices
OT PLD, 30NS, PAL-TYPE / - Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess