EN
  • EN
  • DE

JUMT1105MPD

Part No JUMT1105MPD
Manufacturer Nichicon
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 1F 20% 2.7V THROUGH HOLE / Cap Supercap 1F 2.7V 20% (8 X 11.5mm) Radial 3.5mm 2 Ohm 1000h 70°C Bulk Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Series EVerCAP JUM
Packaging Bulk
Capacitance 1F
Tolerance ±20%
Voltage Rating DC 2.7V
ESR (Equivalent Series Resistance) 2 Ohm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Style Through Hole
Package Radial, Can
Lead Spacing 0.138" (3.50mm)
Dimension 0.315" Dia (8.00mm)
Height - Seated (Maximum) 0.512" (13.00mm)
Operating Temperature Range -25°C ~ 70°C
Win Source Part Number 789868-JUMT1105MPD
Popularity Medium
Supply and Demand Status Limited
Family Name UM
Introduction Date August 29, 2007
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian JUMT1105MPD CAD Model

Description

This capacitor electronic component is manufactured by Nichicon and is part of the EVerCAP JUM series.

  • Voltage Rating DC: 2.7V
  • Capacitance: 1F
  • Tolerance: ±20%
  • ESR (Equivalent Series Resistance): 2 Ohm @ 1kHz
  • Packaging: Radial, Can
  • Lead Spacing: 0.138" (3.50mm)
  • Height Seated (maximum): 0.512" (13.00mm)
  • Dimension: 0.315" Dia (8.00mm)
  • Operating Temperature: -25°C ~ 70°C
  • Lifetime: 1000 Hrs @ 70°C

You May Also Be Interested in

Taiyo Yuden
CAPACITOR 30MF 3.3V COIN
Lowest to $0.6468
Kemet
Super Capacitors | CAP 1F -20% +80% 5.5V T/H
Lowest to $8.4986
AVX Corporation
CAP 22MF -20% +80% 4V SMD
Lowest to $84.5714
Taiyo Yuden
Coin Type Polyacene Capacitors | CAP 300MF 3.3V SURFACE MNT
Need more? Email Us
Kemet
Super Capacitors | CAP 47MF -20% +80% 5.5V T/H
Lowest to $2.2681
Maxwell Technologies Inc.
PC SERIES ULTRACAPACITORS
Need more? Email Us
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $0.8160
Cooper Bussmann, Inc.
Cap Supercap 1F 5.5V -20% to 80% (21.5 X 7.1mm) Radial Stacked Coin 5mm 30 Ohm 1000h 70°C Tray / Coin Cell Supercapacitors | CAP 1F -20% +80% 5.5V T/H
Lowest to $4.3657
Kemet
Cap Supercap 0.47F 3.5V -20% to 80% (10.5 X 8.5mm) SMD Cylindrical 420uA 25 Ohm 70°C T/R / Super Capacitors | CAP 470MF -20% +80% 3.5V SMD
Lowest to $5.5299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess