EN
  • EN
  • DE

ATF22V10BQL-20SC

Part No ATF22V10BQL-20SC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD EE 20NS LOW PWR 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed 20 ns
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number ATF22V10B
Standard Package 31 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566551-ATF22V10BQL-20SC
Ultra Librarian 3D Model Ultra Librarian ATF22V10BQL-20SC CAD Model

Description

Microchip ATF22V10BQL-20SC CPLD

The Microchip ATF22V10BQL-20SC is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Complex Programmable Logic Device (CPLD) that combines the flexibility of a simple programmable logic device with the speed and density of a gate array. This product offers a versatile solution for a wide range of applications in the fields of telecommunications, automotive, industrial control systems, and consumer electronics.

Key Features

  • High-Speed Performance: With a maximum propagation delay of 20ns, the ATF22V10BQL-20SC is engineered for applications that require high-speed logic operations and quick response times.
  • Programmable Logic Device: The device contains 10 logic macrocells that can be tailored to implement a variety of logic functions. This allows designers to create custom logic solutions and easily make changes during the prototyping phase or even after deployment.
  • Low Power Consumption: Operating in the low-power mode, the ATF22V10BQL-20SC is designed to consume minimal power, making it ideal for battery-operated and power-sensitive applications.
  • High-Density Design: The device's high-density design enables the integration of multiple logic functions into a single chip, reducing the overall component count and saving board space.
  • Electrically Erasable and Reprogrammable: The CPLD is electrically erasable and reprogrammable, providing flexibility for design iterations and updates without the need for costly and time-consuming hardware changes.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the ATF22V10BQL-20SC is robust and reliable, even in extreme environmental conditions.

Applications

The ATF22V10BQL-20SC is suitable for a variety of applications, including but not limited to:

  • Automotive control systems
  • Data communication equipment
  • Industrial control systems
  • Consumer electronics
  • Security systems

Overall, the Microchip ATF22V10BQL-20SC CPLD offers a perfect blend of speed, power efficiency, and design flexibility, making it an excellent choice for designers looking to create compact, efficient, and reliable logic solutions.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Altera
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess