EN
  • EN
  • DE

ATF16V8BQL-15PI

Part No ATF16V8BQL-15PI
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description FLASH PLD, 15NS, PAL-TYPE, CMOS / 16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 16V8
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 15 ns
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Standard Package 18 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566503-ATF16V8BQL-15PI
Ultra Librarian 3D Model Ultra Librarian ATF16V8BQL-15PI CAD Model

Description

Microchip Technology ATF16V8BQL-15PI Product Overview

The ATF16V8BQL-15PI is a versatile high-performance CMOS (Complementary Metal-Oxide-Semiconductor) programmable logic device (PLD) from Microchip Technology. Designed to deliver the flexibility of a programmable solution along with the speed and density benefits of a fixed-function logic device, this PLD is tailored for a wide range of applications.

This product is part of the Atmel SPLD (Simple Programmable Logic Device) family and is fabricated using Microchip's proven electrically-erasable CMOS technology. The ATF16V8BQL-15PI offers a high-speed operation of 15 nanoseconds, making it suitable for applications that require quick response times and fast data processing.

The device encapsulates 8 macrocells that can be easily configured to fit a variety of logic functions and design requirements. These macrocells are reprogrammable and support both combinatorial and registered functions, providing designers with a highly flexible logic solution. It can operate in multiple modes, including simple PLD mode, complex PLD mode, and multiple array matrix mode, giving it the versatility to address various logic design challenges.

With its 20-pin DIP (Dual In-line Package), the ATF16V8BQL-15PI is easy to integrate into existing circuit boards and is compatible with a wide range of socketed or soldered applications. The device also features low power consumption with its BQL series designation, making it an excellent choice for power-sensitive designs.

For added convenience, the ATF16V8BQL-15PI is supported by industry-standard development tools. This ensures that designers can easily program, simulate, and test their designs before final implementation. Additionally, Microchip provides extensive documentation and support, simplifying the design process and reducing time-to-market for products incorporating this PLD.

Whether you are developing consumer electronics, automotive systems, telecommunications equipment, or industrial controls, the ATF16V8BQL-15PI from Microchip Technology offers a reliable, high-speed, and flexible logic solution to meet your programmable logic needs.

You May Also Be Interested in

Amd
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 25NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Lowest to $2.7224
Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Amd
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess