EN
  • EN
  • DE

PALC22V10-25JC

Part No PALC22V10-25JC
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 343987-PALC22V10-25JC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALC22V10-25JC CAD Model

Description

The PALC22V10-25JC, manufactured by AMD, is a Programmable Array Logic (PAL) device. The '22V10' signifies a versatile architecture with 22 inputs and 10 outputs, offering a flexible combination of input and output pins suitable for a wide range of logic applications. The 'V' in '22V10' signifies the versatile I/O structure which has programmable input/output pins. The '-25' indicates a propagation delay of 25 nanoseconds. 'JC' likely designates the package type (e.g., J-leaded ceramic) and potentially other characteristics.

Applications:

  • Address Decoding: Selecting specific memory locations or peripherals in digital systems.
  • Peripheral Control: Interfacing microprocessors with external devices.
  • State Machine Implementation: Designing and implementing state machines for controlling sequential logic.
  • Data Encryption/Decryption: Implementing simple encryption or decryption algorithms.
  • Combinatorial Logic Replacement: Replacing discrete logic gates to reduce component count and board space.

Features:

  • 22 Inputs: Accepts up to 22 input signals for complex logic functions.
  • 10 Outputs: Provides 10 output pins, each configurable as either input or output.
  • Programmable Output Polarity: Each output can be independently programmed to be either active-high or active-low.
  • Programmable I/O Architecture: Offers flexible input/output pin configurations to adapt to different application requirements.
  • High-Speed Performance: The 25ns propagation delay enables use in high-speed applications.

Benefits:

  • Reduced Component Count: Replaces multiple discrete logic gates, simplifying circuit design and reducing board space.
  • Design Flexibility: Allows for easy modification and adaptation of logic functions through reprogramming.
  • Improved Reliability: Reduces the number of interconnections, improving overall system reliability.
  • Faster Design Cycles: Simplifies the design process compared to discrete logic implementations.
  • Cost-Effective Solution: Offers a cost-effective alternative to custom ASICs for low-to-medium volume applications.

Additional Details:

The PALC22V10-25JC is programmed using specialized hardware programmers. The programmable output polarity provides added design flexibility. Package JC suggests a J-leaded ceramic package, known for good thermal and electrical performance. Supply voltage and operating temperature range are also important specifications. Consult the AMD datasheet for detailed timing characteristics and programming instructions, as well as the specific details of the programmable I/O structure.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess