EN
  • EN
  • DE

TN5015H-6G

Part No TN5015H-6G
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 50A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 15 mA
Voltage - On State (Vtm) (Max) 1.65 V
Current - On State (It (AV)) (Max) 30 A
Current - On State (It (RMS)) (Max) 50 A
Current - Hold (Ih) (Max) 60 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 493A, 450A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D²PAK (TO-263)
Base Product Number TN5015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376690-TN5015H-6G
Ultra Librarian 3D Model Ultra Librarian TN5015H-6G CAD Model

Description

The TN5015H-6G is a high-performance Triac manufactured by STMicroelectronics, designed to manage AC loads with a high level of efficiency and reliability. This device is particularly suitable for applications that require precise control of AC power, including home appliances, lighting systems, and industrial control equipment.

Key Features

  • Current Rating: The TN5015H-6G can handle continuous on-state currents up to 16A, making it suitable for a wide range of power applications.
  • High Temperature Performance: With a maximum operating junction temperature of 150°C, the TN5015H-6G ensures stable performance even under high thermal stress.
  • Gate Trigger Voltage (Vgt): The device features a low gate trigger voltage, simplifying the drive circuitry and reducing power consumption.
  • Surge Current Capabilities: It has excellent surge current capabilities, which is critical for handling high inrush currents typically found in AC load switching.
  • Snubberless Technology: Thanks to its snubberless design, the TN5015H-6G can operate without additional external components, reducing system complexity and cost.
  • Compliance: The product is compliant with RoHS and halogen-free standards, ensuring environmental safety and sustainability.

Applications

The versatility of the TN5015H-6G allows it to be used in a variety of applications, including:

  • Motor control circuits for washing machines, air conditioners, and other household appliances.
  • Dimming circuits for lighting control, such as LED dimmers and halogen lamp controllers.
  • Inductive load control in power tools and kitchen appliances.
  • AC phase control for temperature regulation in ovens and heaters.
  • Industrial control systems requiring robust triac solutions.

Conclusion

In summary, the TN5015H-6G from STMicroelectronics is a powerful and versatile triac solution that offers robust performance for controlling AC power. Its high surge current capability, snubberless operation, and compliance with environmental standards make it a go-to choice for engineers and designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3037 $50.6814
53+ $1.8902 $100.1806
82+ $1.8311 $150.1502
113+ $1.7721 $200.2473
146+ $1.7130 $250.0980
196+ $1.5358 $301.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,611 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess