Products specifications

Category Optoelectronics>LED Indication - Discrete
Mfr Everlight Electronics Co Ltd
Package Tape & Reel (TR)
Color Yellow
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 270mcd
Lens Style Round with Flat Top
Lens Size 2.38mm Dia
Voltage - Forward (Vf) (Typ) 2.05V
Current - Test 20mA
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 590nm
Wavelength - Peak 591nm
Package / Case 2-SMD, J-Lead
Supplier Device Package 2-PLCC
Dimension 3.20mm L x 2.70mm W
Height (Max) 1.65mm
Base Product Number EAPL3527
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Names S10C007919
Standard Package 2,000
Win Source Part Number 961379-EAPL3527YA0
Ultra Librarian 3D Model Ultra Librarian EAPL3527YA0 CAD Model

Description

The 961379-EAPL3527YA0, is a discrete LED indicator from Everlight Electronics Co Ltd, and is a surface-mounted device (SMD) with a standard package of 2,000.

  • Mounting Style: SMD
  • Standard Package: 2,000
  • Viewing Angle: 120°
  • Millicandela Rating: 270mcd
  • Voltage-Forward: 2.05V
  • Current-Test: 20mA
  • Wavelength-Dominant: 590nm
  • Wavelength-Peak: 591nm
  • Height: 1.65mm
  • Dimension: 3.20mm L x 2.70mm W
  • Lens Style: Round with a Flat Top
  • Lens Size: 2.38mm Dia.
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)
  • HTSUS Code: 8541.41.0000

You May Also Be Interested in

Broadcom Limited
LED GREEN DIFFUSED 4MM OVAL T/H / Green 525nm LED Indication - Discrete 3.2V Radial
Lowest to €0.3552
ECAD model for HLMP-LM65-Z30DD
LITE-ON Technology
LED RED DIFFUSED T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-307E-032
OSRAM Opto Semiconductors Inc.
LED ORANGE CLEAR 2PLCC SMD
Lowest to €0.0766
ECAD model for LO T676-S1T1-24-Z
LITE-ON Technology
LED RED DIFF T-1 3/4 T/H AMMO
Need more? Email Us
ECAD model for LTL-307E-002A
LITE-ON Technology
LED GREEN CLEAR 1208 SMD R/A
Lowest to €0.1492
ECAD model for LTST-S321GKT
Vishay
LED ORANGE 0603 SMD
Lowest to €0.1045
ECAD model for VLMO1300-GS08
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
ECAD model for 15-21SYGC/S530-E3/3T
LITE-ON Technology
LED RED CLEAR 2PLCC SMD
Need more? Email Us
ECAD model for LTST-T670EKT
Vishay
CHIPLED (0603) TRUEGREEN HIGHBRI
Lowest to €0.3493
ECAD model for VLMTG1401-GS08

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention