EN
  • EN
  • DE

FD8150FRGUWOX

Part No FD8150FRGUWOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description FX-8150 3.6GHz 8MB cache Socket AM3 w/Water Cooler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952868-FD8150FRGUWOX
Series *
Ultra Librarian 3D Model Ultra Librarian FD8150FRGUWOX CAD Model

Description

The FD8150FRGUWOX is an AMD FX-8150 microprocessor. This is an eight-core desktop processor based on the Bulldozer microarchitecture. It was designed for high-performance computing and gaming applications.

Applications:

  • High-end gaming PCs.
  • Content creation workstations (video editing, graphic design).
  • Multitasking environments.
  • Scientific simulations.
  • General-purpose desktop computing.

Features:

  • Eight physical cores.
  • Bulldozer microarchitecture.
  • High clock speeds (typically around 3.6 GHz base, with Turbo Core technology boosting to higher speeds).
  • Unleashed Multiplier for easier overclocking.
  • DDR3 memory support.

Benefits:

  • Excellent multi-threaded performance.
  • Smooth gaming experience.
  • Fast content creation workflows.
  • Improved system responsiveness.
  • Overclocking potential for enthusiasts.

Technical Specifications (Typical):

  • Core Count: 8
  • Base Clock Speed: 3.6 GHz
  • Max Turbo Core Speed: Up to 4.2 GHz
  • Socket Type: AM3+
  • TDP (Thermal Design Power): 125W
  • L3 Cache: 8MB
  • Memory Support: DDR3

The AMD FX-8150 is a powerful processor designed to deliver high performance for demanding applications. It provided a strong option for users needing multi-core performance at its release.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess