EN
  • EN
  • DE

SY69952ZH

Part No SY69952ZH
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description OC-3/STS-3 CLOCK RECOVERING TRANSCEIVER | IC TXRX CLOCK RECOVERY 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL
Output PECL
Frequency - Max 155.52Mbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number SY69952
Manufacturer Pack Quantity 27
MSL Level 2 (1 Year)
Win Source Part Number 1263070-SY69952ZH
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY69952ZH CAD Model

Description

Microchip Technology's SY69952ZH - A Robust Solution for Your Circuit Needs

The SY69952ZH from Microchip Technology is a state-of-the-art integrated circuit that embodies the latest in semiconductor design and manufacturing. Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions, offers this high-performance product to meet the demanding needs of modern electronic systems.

This particular model is part of a family of devices that are renowned for their reliability and versatility. The SY69952ZH is designed to seamlessly integrate into a variety of applications, ranging from automotive systems to industrial automation, consumer electronics, and telecommunications infrastructure. Its robust design ensures that it can withstand the rigors of harsh operating environments while maintaining optimal performance.

Key features of the SY69952ZH include its high-speed operation, low power consumption, and compact form factor. These characteristics make it an ideal choice for designs where efficiency and space-saving are critical. Moreover, the device's compatibility with standard logic levels allows for easy interfacing with other components in your circuit, simplifying the design process and reducing time to market.

Microchip Technology's commitment to quality is evident in the SY69952ZH, which is built to meet stringent industry standards. The product undergoes rigorous testing to ensure it meets the high-quality benchmarks that Microchip sets for all its components. Customers can trust that they are receiving a product that not only performs well but also has a long operational life.

Whether you're developing a cutting-edge product or looking to upgrade an existing system, the SY69952ZH provides the performance and reliability you need. With Microchip's excellent customer support and extensive technical resources, integrating the SY69952ZH into your design will be a smooth and straightforward process.

Choose the SY69952ZH for your next project and experience the difference that Microchip Technology's expertise and quality can make in your electronic designs.

You May Also Be Interested in

Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess