EN
  • EN
  • DE

ATSAMD21E15B-MUT

Part No ATSAMD21E15B-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32QFN / SMART ARM-Based Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Part Number Series ATSAMD21E15
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804026-ATSAMD21E15B-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E15B-MUT CAD Model

Description

Microchip Technology's ATSAMD21E15B-MUT Microcontroller

The ATSAMD21E15B-MUT is a high-performance, low-power microcontroller from Microchip Technology that is part of the SAM D21 family. This microcontroller is based on the powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. With its rich set of peripherals and flexibility, the ATSAMD21E15B-MUT is an ideal choice for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

Featuring 32KB of in-system self-programmable Flash, 4KB of SRAM, and 2KB of EEPROM, the ATSAMD21E15B-MUT provides ample memory resources for complex applications. Its memory architecture is designed to enable quick and efficient access, ensuring high-speed operation and optimal power consumption.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz
  • Memory: 32KB Flash, 4KB SRAM, 2KB EEPROM
  • Power Efficiency: Low-power operation with multiple power-saving modes
  • Peripherals: A variety of peripherals including I2C, SPI, UART, ADC, and PWM
  • I/O Pins: Up to 26 GPIO pins for versatile connectivity options
  • Package: The device comes in a 32-pin QFN package
  • Temperature Range: -40°C to +85°C operational range

The microcontroller also boasts extensive peripheral connectivity, with support for I2C, SPI, and UART interfaces, allowing it to communicate with a wide range of sensors and devices. The integrated Analog-to-Digital Converter (ADC) and Pulse Width Modulation (PWM) controllers enable it to handle complex analog and timing-related tasks, making it highly suitable for embedded systems that require precise control.

Designed with power efficiency in mind, the ATSAMD21E15B-MUT features multiple power-saving modes, including Idle and Standby modes, which significantly reduce power consumption when the device is not in active use. This makes it particularly attractive for battery-powered applications where longevity and energy efficiency are paramount.

With its robust set of features, the ATSAMD21E15B-MUT from Microchip Technology is a versatile and efficient solution for developers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1617 $51.6170
24+ $4.2353 $101.6472
37+ $4.1029 $151.8073
51+ $3.9706 $202.5006
66+ $3.8382 $253.3212
88+ $3.4412 $302.8256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess