PIC16LF18446-E/GZ - Microchip Technology
The PIC16LF18446-E/GZ is a versatile and powerful microcontroller from Microchip Technology, designed to offer a perfect blend of efficiency and performance for a wide array of applications. This microcontroller belongs to Microchip's extensive PIC family and is well-suited for projects requiring low power consumption and advanced features in a compact package.
Key Features
-
Core: The device operates on a high-performance 8-bit PIC architecture with an enhanced mid-range core, offering a wide operating voltage range from 1.8V to 3.6V.
-
Memory: It comes with 14 KB of Flash memory and 1 KB of SRAM, ensuring sufficient space for complex programs and data handling.
-
Speed: With a maximum CPU speed of 32 MHz, it can execute instructions swiftly, making it ideal for time-sensitive tasks and applications.
-
I/O Pins: The microcontroller features 18 I/O pins, providing ample connectivity options for peripherals and other components.
-
Communication Peripherals: It supports various serial communication interfaces including I2C, SPI, and UART, enabling easy integration with other devices and systems.
-
Analog Features: Equipped with a 12-bit Analog-to-Digital Converter (ADC), 5-bit Digital-to-Analog Converter (DAC), and two comparators, this microcontroller is capable of handling complex analog signals and processing.
-
Temperature Range: The device is operational over an extended temperature range, making it suitable for harsh environments.
-
Package: It is available in a compact UQFN package, which is ideal for space-constrained applications.
Applications
The PIC16LF18446-E/GZ is well-suited for a variety of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its low power consumption makes it particularly attractive for battery-operated devices, while its rich set of peripherals and interfaces allows for flexible design options.
Conclusion
With its robust set of features, the PIC16LF18446-E/GZ from Microchip Technology stands as an excellent choice for designers looking for an 8-bit microcontroller that does not compromise on performance or features, even in the most power-sensitive applications.