EN
  • EN
  • DE
  • IT

LPC2104BBD48,151

Part No LPC2104BBD48,151
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM7® series Microcontroller IC 16/32-Bit 60MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series LPC2100
Package Tray
Part Status Obsolete
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name LPC21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-1220, 935273746151, LPC2104BBD48-S
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923702-LPC2104BBD48,151
Ultra Librarian 3D Model Ultra Librarian LPC2104BBD48,151 CAD Model

Description

The LPC2104BBD48,151 is a robust 32-bit microcontroller from NXP's LPC2100 series, designed to offer a balanced blend of performance, power efficiency, and peripheral integration. It is built around a powerful ARM7TDMI-S processor core and is ideal for embedded applications requiring a high level of control and processing capability.

Key Features

  • Core: ARM7TDMI-S processor, which operates at up to 70 MHz, providing efficient computing power for complex algorithms and control processes.
  • Memory: Comes with 128 KB of on-chip flash memory and 16 KB of SRAM, enabling it to handle a variety of applications without the need for external memory components.
  • Peripherals: Includes a range of built-in peripherals such as an ADC, multiple timers, UARTs, SPI, and I2C interfaces, making it highly versatile for interfacing with other components in a system.
  • Package: Housed in a 48-pin LQFP package, which provides a compact footprint while allowing for sufficient I/O pins for most applications.
  • Power Efficiency: Features multiple power-saving modes, which enable the reduction of power consumption during idle or low-activity periods, making it suitable for battery-operated devices.
  • Debugging and Emulation: Supports JTAG and In-System Programming (ISP) for easy debugging, programming, and firmware updates, which simplifies development and maintenance.
  • Operating Voltage: Can operate within a range of 3.0V to 3.6V, providing flexibility in power supply design and ensuring compatibility with a variety of other electronic components.

Applications

The LPC2104BBD48,151 microcontroller is suitable for a broad range of applications including industrial control systems, medical devices, automotive electronics, and consumer products. Its rich set of features and low power consumption make it an excellent choice for designers looking to create sophisticated and power-conscious devices.

Conclusion

Overall, the NXP LPC2104BBD48,151 microcontroller is a high-performance solution that offers the perfect balance between processing power, peripheral availability, and power efficiency. Its extensive feature set and flexible design options make it an ideal choice for a wide array of embedded system applications.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess