EN
  • EN
  • DE

MAX4615ESD+

Part No MAX4615ESD+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704044-MAX4615ESD+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4615ESD+ CAD Model

Description

Maxim Integrated's MAX4615ESD+ High-Speed Analog Switch

The MAX4615ESD+ is a state-of-the-art, high-speed analog switch designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This switch is specifically tailored for applications requiring low-voltage operation and high performance, making it an ideal choice for a variety of signal routing tasks.

The MAX4615ESD+ operates with a single +5V supply or dual ±5V supplies, providing the flexibility needed for different system requirements. Its unique design ensures fast switching speeds, characterized by a 20ns propagation delay and a 10ns transition time, which is essential for maintaining signal integrity in high-speed data communication and processing systems.

One of the standout features of this analog switch is its low on-resistance, typically 10Ω, which minimizes signal attenuation and preserves the quality of the transmitted signal. The low on-resistance is matched between channels to within 2.5Ω and remains flat over the specified signal range, ensuring consistent performance across all switch channels.

The MAX4615ESD+ is equipped with four normally closed (NC) switches and one normally open (NO) switch, providing versatility for various circuit configurations. The switch configuration is designed to be Single Pole/Single Throw (SPST), which simplifies the design process for engineers and allows for straightforward implementation in a wide range of applications, including audio and video signal routing, data acquisition systems, and communication devices.

Maxim Integrated has packaged the MAX4615ESD+ in a space-saving 14-pin SOIC package, making it suitable for high-density circuit boards where space is at a premium. The device also features ESD protection above 2000V, ensuring robustness and reliability in harsh environments where electrostatic discharges can be a concern.

In summary, the MAX4615ESD+ from Maxim Integrated is an excellent choice for designers looking for a high-speed, low-voltage analog switch with low on-resistance and fast switching capabilities. Its compact form factor, combined with its robustness and versatility, make it a valuable component for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess