EN
  • EN
  • DE

DK-K7-CONN-G

Part No DK-K7-CONN-G
Manufacturer Amd
Catalog Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Description KINTEX-7 FPGA KC705 CON EVAL KIT / Kintex-7 FPGA Connectivity PCIe Card XC7K325T Kintex®-7 FPGA Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr AMD
Series Kintex®-7
Package Bulk
Type FPGA
For Use With/Related Products XC7K325T
Platform Kintex-7 FPGA Connectivity PCIe Card
Contents Board(s) , Cable(s) , Power Supply
Interconnect System FMC
Suggested Programming Environment Vivado
Base Product Number XC7K325
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8471.50.0150
Win Source Part Number 1351173-DK-K7-CONN-G
Ultra Librarian 3D Model Ultra Librarian DK-K7-CONN-G CAD Model

Description

The Kintex-7 FPGA Connectivity PCIe Card is an evaluation board designed for use with the XC7K325T.

  • Included: Cable, Power Supply
  • Packaging: Bulk
  • Interconnect System: FMC
  • Series: Kintex-7
  • Known for: Its high-performance capabilities
  • Used In: Applications such as wireless communication, video processing, and more.
  • Ideal For: Development and testing of complex logic systems
  • Suggested Programming Environment: Vivado

You May Also Be Interested in

Intel
CYCLONE 10 EVALUATION KIT / Cyclone 10 LP FPGA 10CL025 Cyclone® 10 LP FPGA Evaluation Board
Need more? Email Us
Digilent, Inc.
BOARD CMOD A7-35T FPGA 48DIP
Need more? Email Us
Trenz Electronic GmbH
SOM CARRIER BOARD USCALE+ TE0808 / TE0803 TE0807 TE0808 Zynq UltraScale+ MPSoC UltraITX+ Carrier TE0803, TE0807, TE0808 Zynq® UltraScale+™ FPGA + MCU/MPU SoC Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR SLG47004
Lowest to $42.9396
Amd
KINTEX-7 FPGA KC705 CON EVAL KIT / Kintex-7 FPGA Connectivity PCIe Card XC7K325T Kintex®-7 FPGA Evaluation Board
Need more? Email Us
Digilent, Inc.
ARTY S7-25T: SPARTAN-7 FPGA DEVE
Need more? Email Us
Microchip Technology
KIT DEV IGLOO M1AGL
Need more? Email Us
Digilent, Inc.
NETFPGA 1G CML
Need more? Email Us
Alorium Technology LLC
SNO + SNOMAKR FPGA DEVELOPMENT K
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess