EN
  • EN
  • DE

AM79C975BKD\W

Part No AM79C975BKD\W
Manufacturer Amd
Catalog OEM Parts (A - B)
Description PCnet-FAST III Single-Chip 10/100 Mbps PCI Ethernet Controller with Integrated PHY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Mount Surface Mount
Number of Pins 160
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1044838-AM79C975BKD\W
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM79C975BKD\W CAD Model

Description

The AM79C975BKD\W is a single-chip 10/100 Mbps Ethernet controller from AMD. It is designed to provide a high-performance and cost-effective solution for integrating Ethernet connectivity into a variety of embedded systems and network devices.

Applications:

  • Network Interface Cards (NICs)
  • Embedded systems with Ethernet connectivity
  • Printers and scanners
  • Industrial control systems
  • Routers and switches

Features:

  • 10/100 Mbps Ethernet MAC
  • Integrated PHY
  • Supports MII (Media Independent Interface)
  • PCI interface
  • Full-duplex operation
  • Auto-negotiation
  • Power management features

Benefits:

  • High-speed Ethernet connectivity
  • Reduced system cost due to integrated PHY
  • Easy integration with various platforms via PCI interface
  • Improved network performance with full-duplex operation
  • Automatic speed and duplex configuration
  • Lower power consumption

Additional Details:

The AM79C975BKD\W integrates the Ethernet MAC and PHY into a single chip, simplifying the design and reducing the component count. It supports the PCI bus interface, enabling seamless integration with host processors. The controller supports both 10BASE-T and 100BASE-TX Ethernet standards, providing compatibility with a wide range of network infrastructures. The auto-negotiation feature automatically detects the speed and duplex mode of the connected network device, ensuring optimal performance. The controller also includes power management features, such as power-down modes, to minimize power consumption when the Ethernet link is not active. This chip was commonly used in older network cards and embedded systems requiring fast Ethernet connectivity.

The integrated PHY reduces the need for external components, leading to a smaller and more cost-effective solution. Full-duplex operation allows for simultaneous transmission and reception of data, doubling the effective bandwidth. The PCI interface simplifies the connection to the host system, and the auto-negotiation feature ensures compatibility with different network speeds and duplex modes. The AM79C975BKD\W is a reliable and efficient solution for adding Ethernet connectivity to a wide range of devices.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6042 $81.6042
2+ $66.9565 $133.9130
3+ $64.8648 $194.5944
4+ $62.7719 $251.0876
5+ $60.6802 $303.4010
7+ $54.4028 $380.8196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess