EN
  • EN
  • DE

AT97SC3204-U2MA-10

Part No AT97SC3204-U2MA-10
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM LPC 40QFN  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Series CryptoController™
Package Tape & Reel (TR)
Applications Trusted Platform Module (TPM)
Core Processor AVR
Program Memory Type EEPROM
Interface LPC
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number AT97SC3204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1219136-AT97SC3204-U2MA-10
Ultra Librarian 3D Model Ultra Librarian AT97SC3204-U2MA-10 CAD Model

Description

Microchip Technology AT97SC3204-U2MA-10 Overview

The AT97SC3204-U2MA-10 is a cutting-edge security module from the reputable Microchip Technology, designed to offer robust cryptographic solutions for a wide array of applications. This product is part of the Trusted Platform Module (TPM) family, which is instrumental in enhancing security for computer systems and embedded platforms.

Key Features

  • High Security: The AT97SC3204-U2MA-10 is equipped with state-of-the-art cryptographic algorithms, including RSA, SHA-1, and HMAC, ensuring the highest level of security for your data and communications.
  • Flexible Integration: This module comes in a convenient 28-pin SOIC package, making it easy to integrate into a variety of motherboard designs and embedded systems.
  • Standard Compliance: It complies with the TPM 1.2 standard, ensuring compatibility with existing TPM-based systems and software.
  • Endorsement Key: The device features a unique Endorsement Key (EK), which is essential for establishing a hardware root of trust in secure systems.
  • Multiple Applications: Ideal for use in PCs, servers, networking equipment, and embedded systems that require secure generation and storage of cryptographic keys.

Applications

The AT97SC3204-U2MA-10 is versatile and can be utilized in various sectors, including:

  • Information Technology for secure boot and remote attestation.
  • Consumer Electronics to protect user data and digital rights management (DRM).
  • Industrial Control Systems for secure communications and access control.
  • Automotive Systems to secure vehicle-to-everything (V2X) communication.

Why Choose the AT97SC3204-U2MA-10?

With its robust security features, ease of integration, and compliance with industry standards, the AT97SC3204-U2MA-10 from Microchip Technology is an excellent choice for developers and manufacturers looking to enhance the security posture of their systems. Whether it's for protecting sensitive data, ensuring the integrity of system operations, or securing communications, this TPM module is a reliable and cost-effective solution.

You May Also Be Interested in

Ricoh
Lowest to $23.3784
NEC
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Ricoh
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Ricoh
Lowest to $3.2490
Ricoh
Lowest to $5.6306
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess