Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 228624-B1131
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B1131 CAD Model

Description

The B1131 is a versatile and efficient electronic component designed for a broad range of applications. With its robust construction and advanced technology, the B1131 delivers outstanding performance in complex and demanding environments.

Features and Benefits

  • High Reliability: Engineered for durability and long service life.
  • Compact Design: Space-saving dimensions make it suitable for tight installations.
  • Energy Efficient: Low power consumption for environmentally friendly applications.
  • Wide Temperature Range: Operates effectively in varied thermal conditions.

Applications

  • Embedded Systems
  • Consumer Electronics
  • Industrial Automation
  • Automotive Control Systems
  • Telecommunications

Incorporating the B1131 into your project ensures high performance and reliability, backed by cutting-edge technology.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ECAD model for B45192E3336M309
STMicroelectronics
Need more? Email Us
ECAD model for B2W50-12B
Micron Technology Inc.
Need more? Email Us
ECAD model for B130ABABH-6D-H
STMicroelectronics
Need more? Email Us
ECAD model for B36NF03L
EPCOS (TDK)
Need more? Email Us
ECAD model for B78311P7663A005/T2
EPCOS (TDK)
Need more? Email Us
ECAD model for B7825/B39202-B7825-C710
LSI Computer Systems
Lowest to $7.6775
ECAD model for B6650B
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
ECAD model for B7732
EPCOS (TDK)
Need more? Email Us
ECAD model for B69614-G1100-B420

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention