Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Color Red
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 15mcd
Lens Style/Size Rectangle with Flat Top, 1.00mm x 0.80mm
Forward Voltage 2V
Current - Test 5mA
Mounting SMD (SMT)
Wavelength - Dominant 631nm
Wavelength - Peak 639nm
Case / Package 1608
Height (Max) 0.40mm
Win Source Part Number 107959-GM1JR35200AE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GM1JR35200AE CAD Model

Description

The Sharp Microelectronics electronic component with Win Source Part Number 107959-GM1JR35200AE.

  • Shape: Rectangular with a flat top
  • Size: 1.00mm x 0.80mm
  • Color: Red
  • Lens Transparency: Clear
  • Millicandela Rating: 15mcd
  • Current Test: 5mA
  • Wavelength-Dominant: 631nm
  • Wavelength-Peak: 639nm
  • Supply and Demand: Balanced
  • Status: Obsolete(EOL)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LWE6SG-V2AB-5K8L-Z
Vishay
LED GREEN CLEAR T/H
Need more? Email Us
ECAD model for VLWTG9900
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LWA6SG-V2BA-JKPL-0-20-R33-ZI
Everlight Electronics Co Ltd
LED GREEN DIFFUSED T/H
Need more? Email Us
ECAD model for 573GD
Everlight Electronics Co Ltd
LED Uni-Color Hi-Eff. Red 640nm
Lowest to $5.4280
ECAD model for 15-21VRC/TR8
Panasonic
Need more? Email Us
ECAD model for LN1371G(H)-6U(TR)
OSRAM Opto Semiconductors Inc.
Lowest to $0.1773
ECAD model for LSR976-NR-1
OSRAM Opto Semiconductors Inc.
LED ORANGE CLEAR SMD
Need more? Email Us
ECAD model for LO M67F-U2AB-24-1-20-R18-Z
Everlight Electronics Co Ltd
LED YELLOW CLEAR 2PLCC SMD
Lowest to $0.0614
ECAD model for 67-21/Y2C-AP2R2L/2T

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1462 $65.0590
1,080+ $0.1203 $129.9240
1,670+ $0.1165 $194.5550
2,300+ $0.1126 $258.9800
2,945+ $0.1100 $323.9500
3,950+ $0.0983 $388.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 445 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention