The AM29F016B-75E4C is a 16-megabit (2 M x 8-bit) CMOS 5.0 V-only, uniform sector flash memory. It's organized as 2,097,152 bytes and is designed for use in a wide range of applications requiring non-volatile storage.
Applications:
- Embedded systems firmware storage.
- Data logging applications.
- Networking equipment.
- Telecommunications devices.
- Industrial control systems.
Features:
- 16 Mbit (2 M x 8-Bit) Organization
- Uniform sector architecture: 32 sectors of 64 Kbytes each
- 5.0 V-only operation for read, erase, and program operations
- Sector protection feature: Hardware locking of sectors to prevent accidental erasure or programming
- Top or bottom boot block configurations available
- Extended temperature range available for industrial applications
Benefits:
- Non-volatile storage retains data even without power.
- Uniform sector architecture simplifies memory management and allows for flexible data storage.
- Sector protection prevents accidental data corruption.
- Fast read access times improve system performance.
- Low power consumption extends battery life in portable applications.
Additional Details:
The AM29F016B-75E4C offers a uniform sector architecture, where each sector is 64 Kbytes in size. This simplifies memory management and allows for efficient use of the available storage space. The device operates on a single 5.0 V power supply for all operations, including read, erase, and program. The sector protection feature provides hardware locking of individual sectors to prevent accidental erasure or programming. It has a fast access time (75ns in this specific case), improving overall system performance. The extended temperature range options make it suitable for use in harsh industrial environments. Consult the AMD datasheet for detailed specifications on timing, electrical characteristics, and programming algorithms.
The part number suffix "-75E4C" indicates a specific speed grade (75ns) and temperature range. Always refer to the datasheet for precise specifications before use.