EN
  • EN
  • DE

MAX16801BEA+

Part No MAX16801BEA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701790-MAX16801BEA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16801BEA+ CAD Model

Description

Maxim Integrated MAX16801BEA+ High-Efficiency LED Driver

The MAX16801BEA+ from Maxim Integrated is a versatile, high-performance LED driver designed to provide a reliable and efficient solution for driving high-brightness LEDs. This LED driver IC is ideal for a wide range of applications, including automotive lighting, LCD backlighting, architectural lighting, and general illumination. It is well-suited for systems that require precise current control and high efficiency.

The MAX16801BEA+ operates from a wide input voltage range of 7.5V to 40V, making it flexible for use in various power environments. Its high-voltage capability also allows for multiple LEDs to be driven in series, ensuring uniform brightness and simplifying the design. The device is capable of delivering up to 350mA of continuous LED current, which can be adjusted via an external resistor, providing designers with control over the light output.

This LED driver incorporates a current-mode control architecture that ensures stable operation over a wide range of input voltages and output currents. Its integrated PWM dimming capability allows for precise control of LED brightness, which is essential for applications that require variable light intensity. The MAX16801BEA+ also features a thermal shutdown mechanism that protects the device and the LEDs from overheating, enhancing the overall reliability and lifespan of the lighting system.

Designed with efficiency in mind, the MAX16801BEA+ minimizes power loss through its low-dropout operation and high-frequency switching capability. This leads to reduced heat generation and the potential for smaller heat sinks, which can be beneficial in compact designs. Additionally, the device offers protection against open-circuit and short-circuit conditions, safeguarding the LEDs and the power supply.

The MAX16801BEA+ is available in an 8-pin SOIC package, which is not only space-saving but also allows for easier integration into existing designs. With its robust feature set and high level of integration, the MAX16801BEA+ from Maxim Integrated is an excellent choice for designers looking to create efficient, reliable, and high-performing LED lighting solutions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess