EN
  • EN
  • DE

SL55003SD

Part No SL55003SD
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANS W/BASE 6SMD  /  Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 40% @ 10mA
Current Transfer Ratio (Max) 300% @ 10mA
Turn On / Turn Off Time (Typ) 20µs, 50µs (Max)
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 30V
Current - Output / Channel 100mA
Voltage - Forward (Vf) (Typ) 1.23V
Current - DC Forward (If) (Max) 100 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C ~ 100°C
Mounting SMD (SMT)
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Base Product Number SL55
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names SL55003SD-NDR
Standard Package 1,000
Win Source Part Number 1093503-SL55003SD
Ultra Librarian 3D Model Ultra Librarian SL55003SD CAD Model

Description

ON Semiconductor SL55003SD Overview

Introducing the SL55003SD, a high-performance product from ON Semiconductor, designed to cater to the needs of advanced electronic applications. This innovative component is a testament to ON Semiconductor's commitment to providing cutting-edge solutions for a wide range of electronic circuits.

Key Features

  • High Efficiency: The SL55003SD is engineered to offer superior efficiency, which is critical for energy-sensitive applications. This ensures that devices utilizing this component can maintain optimal performance while minimizing power consumption.
  • Robust Design: Built to withstand harsh conditions, the SL55003SD is durable and reliable, making it suitable for industrial-grade products that require long-term stability and consistent operation.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product delivers exceptional functionality and integrates seamlessly into modern electronic systems.
  • Compact Size: The SL55003SD comes in a compact package, allowing for its use in space-constrained applications without compromising on performance.

Applications

The versatility of the SL55003SD makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Power Management Systems
  • Automotive Electronics
  • Portable Devices
  • Industrial Control Units
  • Communication Infrastructure

Technical Specifications

The SL55003SD boasts a range of technical specifications that highlight its performance capabilities:

  • Operating Temperature Range: Specified by the manufacturer's datasheet.
  • Package Type: Detailed in the product's technical documentation.
  • Output Voltage, Current, and Power Ratings: Provided in the official product specifications.

For detailed information on the SL55003SD, including electrical characteristics and pin configurations, customers are encouraged to consult the official ON Semiconductor datasheets and product guides.

Quality and Support

ON Semiconductor ensures that the SL55003SD, like all their products, meets stringent quality standards. Customers can rely on comprehensive technical support and customer service to assist with any inquiries or technical challenges.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess