EN
  • EN
  • DE

AM29F002NBB-55JC

Part No AM29F002NBB-55JC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1155285-AM29F002NBB-55JC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F002NBB-55JC CAD Model

Description

The AM29F002NBB-55JC is a 2 Mbit (256 K x 8-bit) CMOS 5.0 Volt-only, Sector Erase Flash memory manufactured by AMD. This device offers a combination of high density, low power consumption, and fast access times, making it suitable for various embedded applications. The '55' in the part number indicates an access time of 55ns. The 'JC' likely refers to the package type, which would typically be a J-leaded ceramic package.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Networking Equipment: Stores configuration settings and boot code in routers, switches, and other networking devices.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial control equipment to store control programs and data.
  • Consumer Electronics: Employed in devices such as set-top boxes, gaming consoles, and digital cameras for storing firmware and application code.
  • Telecommunications Equipment: Used in cellular phones and other telecommunications devices to store software and configuration data.

Features

  • High Density: 2 Mbit (256 K x 8-bit) storage capacity.
  • 5.0 Volt-Only Operation: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Allows individual sectors to be erased and reprogrammed without affecting other sectors.
  • Fast Access Time: 55 ns access time ensures quick data retrieval.
  • CMOS Technology: Low power consumption and high noise immunity.
  • Automatic Write Protection: Protects data from accidental modification during power transitions.
  • JEDEC Standard Packaging: Compatible with standard industry footprints.

Benefits

  • Improved System Performance: Fast access time reduces latency and improves overall system responsiveness.
  • Simplified Design: 5.0 Volt-only operation simplifies power supply requirements.
  • Enhanced Data Management: Sector erase architecture allows for flexible and efficient data storage and updating.
  • Reliable Data Storage: Automatic write protection prevents data corruption.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation, extending battery life in portable applications.
  • Cost-Effective Solution: High density and efficient design provide a cost-effective storage solution.

Additional Details

The AM29F002NBB-55JC supports both sector erase and chip erase operations. The sector erase function allows individual memory blocks to be erased and reprogrammed without affecting other blocks, while chip erase erases the entire memory array. The device also features a hardware write protection mechanism that prevents accidental data modification during power-up or power-down. The memory is organized into multiple sectors to allow flexible data storage. It operates over an industrial temperature range, making it suitable for harsh environments. The package type is likely a JLCC (J-Leaded Chip Carrier).

You May Also Be Interested in

Matsuo
47MF M 6.3V A
Lowest to $0.0658
Generic
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess