EN
  • EN
  • DE

DSP320C6203

Part No DSP320C6203
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1214487-DSP320C6203
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSP320C6203 CAD Model

Description

Introducing the Texas Instruments DSP320C6203

The Texas Instruments DSP320C6203 is a high-performance digital signal processor (DSP) designed to meet the demanding requirements of a wide range of signal processing applications. With its advanced architecture and rich feature set, the DSP320C6203 is an ideal solution for applications such as telecommunications, audio processing, industrial control systems, and more.

At the heart of the DSP320C6203 lies a powerful fixed-point processor capable of executing up to 1,200 million instructions per second (MIPS). This exceptional processing power is complemented by its large on-chip memory, including a robust set of integrated peripherals that enhance its overall functionality and ease of use.

Key Features of the DSP320C6203:

  • High-Performance Processing: With its high MIPS rating, the DSP320C6203 can handle complex algorithms and processing tasks with ease, ensuring that your applications run smoothly and efficiently.
  • On-Chip Memory: The device includes both program and data RAM, reducing the need for external memory components and simplifying system design.
  • Integrated Peripherals: A variety of built-in peripherals such as serial ports, timers, and direct memory access (DMA) controllers provide the flexibility to interface with a range of external devices and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the DSP320C6203 is suitable for battery-powered and energy-sensitive applications, where maintaining low power is essential.
  • Development Tools: Texas Instruments offers a comprehensive suite of development tools, including software libraries, debuggers, and emulators, to facilitate rapid development and deployment of applications utilizing the DSP320C6203.

The DSP320C6203 also boasts a flexible and scalable architecture, allowing designers to tailor the DSP to their specific application requirements. This adaptability, combined with the processor's high level of integration, can lead to reduced system costs and development time.

Whether you're working on advanced audio systems, implementing sophisticated control algorithms, or developing high-speed data acquisition systems, the Texas Instruments DSP320C6203 delivers the performance, efficiency, and reliability that modern DSP applications require.

You May Also Be Interested in

TDK Corporation
Lowest to $0.4590
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Chilisin
Lowest to $0.0019
C&K Components
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess