EN
  • EN
  • DE

AM25LS163PC

Part No AM25LS163PC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description IC, Counter, Up, 4-BIT Binary, Ls-ttl, DIP, 16PIN, Plastic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1219472-AM25LS163PC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM25LS163PC CAD Model

Description

The AM25LS163PC is a synchronous 4-bit binary counter from AMD. It is part of the low-power Schottky (LS) family of integrated circuits, offering a balance between speed and power consumption. This counter is designed for applications requiring accurate and reliable counting operations.

Applications

  • Frequency dividers
  • Address counters for memory systems
  • Timing circuits
  • Sequential control systems
  • Digital clocks and timers

Features

  • Synchronous counting operation: All flip-flops are clocked simultaneously, ensuring accurate counting.
  • 4-bit binary counter: Counts from 0 to 15 (0000 to 1111 in binary).
  • Low-power Schottky (LS) technology: Provides low power consumption and good speed.
  • Asynchronous clear input: Allows for immediate reset of the counter.
  • Carry output: Facilitates cascading multiple counters for higher-order counting.
  • Enable inputs: Control the counting operation.

Benefits

  • Accurate and reliable counting: Synchronous operation ensures precise counting.
  • Low power consumption: Suitable for battery-powered and energy-sensitive applications.
  • Easy to cascade: Carry output simplifies the design of larger counters.
  • Versatile: Can be used in a wide range of counting and timing applications.
  • Cost-effective: Widely available and relatively inexpensive.

Additional Details

The AM25LS163PC operates on a 5V power supply. The 'PC' suffix typically indicates a plastic DIP (Dual In-line Package). Key specifications include a maximum clock frequency, propagation delay, and power dissipation. The asynchronous clear input overrides all other inputs, immediately resetting the counter to zero. The enable inputs (Enable P and Enable T) must be active to allow the counter to increment on each clock pulse. The carry output goes high when the counter reaches its maximum count (15) and both Enable P and Enable T are high, enabling cascading with other counters. It is important to consult the datasheet for specific timing parameters and operating conditions.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Fuji Electric
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Panjit
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention