EN
  • EN
  • DE

AT27LV040-25LI

Part No AT27LV040-25LI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182883-AT27LV040-25LI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT27LV040-25LI CAD Model

Description

Microchip Technology AT27LV040-25LI Overview

The AT27LV040-25LI is a high-performance, low-voltage, 4-megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from Microchip Technology. Designed for storage and retrieval of critical program code, this device is ideal for applications requiring fast access times and a wide voltage operation range. With a 25 ns access time, it provides the speed needed for high-speed microprocessors and the reliability expected from non-volatile memory products.

Key Features

  • Memory Capacity: The AT27LV040-25LI boasts a large 4-megabit storage capacity, providing ample space for firmware, boot code, or other critical data that must be preserved across power cycles.
  • Access Speed: With a rapid access time of 25 nanoseconds, this EPROM ensures that data is available almost instantaneously, making it suitable for high-performance systems.
  • Voltage Range: It operates across a broad voltage range, accommodating 3V to 3.6V, which is particularly advantageous for battery-operated and portable devices where power efficiency is crucial.
  • Low Power Consumption: The device features low power consumption in both active and standby modes, contributing to the extended battery life of the end application.
  • Package Type: The AT27LV040-25LI comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its reliability and ease of handling in manufacturing environments.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring performance and reliability under extreme conditions.

Applications

The AT27LV040-25LI is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Telecommunication equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT27LV040-25LI is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability. Users can trust this EPROM to maintain data integrity and provide reliable operation throughout its lifespan.

For designers and engineers looking for a dependable and efficient memory solution, the AT27LV040-25LI from Microchip Technology represents a robust choice, providing the speed, capacity, and reliability required for today's sophisticated electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Qualcomm
Lowest to $7.9791

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess