EN
  • EN
  • DE

ST72F561AR9TC

Part No ST72F561AR9TC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Microcontroller, 8-Bit, FLASH, ST72 CPU, 8MHz, CMOS, PQFP64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 8 b
Interface CAN, SCI, SPI
Max Frequency 8 MHz
Maximum Operating Temperature 125 °C
Max Power Dissipation 500 mW
Memory Size 60 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Pins 64
Number of Programmable I/O 48
Number of Timers/Counters 2
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 2 kB
RoHS Compliant
Win Source Part Number 1096592-ST72F561AR9TC
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72F561AR9TC CAD Model

Description

The ST72F561AR9TC is a robust 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This microcontroller is part of the ST7 family, which is known for its flexible architecture and ease of use, making it an ideal choice for both novice and experienced developers.

Key Features

  • Core: The ST72F561AR9TC boasts a high-efficiency 8-bit CPU, which provides a perfect balance between processing power and power consumption, making it suitable for power-sensitive applications.
  • Memory: Equipped with 60K bytes of program Flash memory, it offers ample space for complex applications. Additionally, it includes 4K bytes of RAM for data storage and manipulation.
  • Clock Speed: With a maximum clock speed of 8 MHz, the microcontroller can handle tasks that require quick data processing and real-time actions.
  • I/O Ports: It features numerous I/O ports, including 52 multifunctional bidirectional I/O lines, which provide the flexibility to connect a wide variety of peripherals and components.
  • Timers: The device comes with an array of timers, including a main clock controller with a watchdog timer, a real-time base, and a configuration for PWM (Pulse Width Modulation) outputs.
  • Analog to Digital Converter (ADC): An integrated 10-bit ADC allows the microcontroller to convert analog signals into digital data for processing, which is essential for sensor-based applications.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, and UART, which enable it to communicate with other devices and systems efficiently.
  • Operating Voltage: The ST72F561AR9TC operates within a voltage range of 4.5V to 5.5V, making it compatible with standard power supplies.

Applications

The versatility of the ST72F561AR9TC makes it well-suited for a variety of applications, including industrial control systems, home appliances, automotive electronics, and consumer electronics. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic systems.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ST72F561AR9TC microcontroller has been rigorously tested to ensure it meets the stringent quality standards expected by the industry, providing reliability for critical applications.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess