Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952777-ADX245OCKGQBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADX245OCKGQBOX CAD Model

Description

The AMD Athlon II X2 245 is a desktop processor with 2 cores, launched in July 2009. It is part of the Athlon II X2 lineup, using the Regor architecture with Socket AM3. Athlon II X2 245 has 2MB of L2 cache and operates at 2.9 GHz. AMD is building the Athlon II X2 245 on a 45 nm production node using 234 million transistors. The silicon die of the chip is not manufactured at AMD, but at GlobalFoundries. The multiplier is locked on Athlon II X2 245, which limits its overclocking potential.

With a TDP of 65 W, the Athlon II X2 245 consumes typical power levels for a modern PC. AMD's processor supports DDR2 and DDR3 memory with a dual-channel interface. For communication with other components in the computer, Athlon II X2 245 uses a PCI-Express Gen 2 connection. This processor does not have integrated graphics, you will need a dedicated graphics card.

Applications:

  • Desktop PCs
  • General computing tasks
  • Home entertainment systems
  • Office workstations

Features:

  • Dual-core processing
  • 2.9 GHz clock speed
  • 2MB L2 cache
  • Socket AM3 compatibility
  • DDR2 and DDR3 memory support
  • PCI-Express Gen 2 support

Benefits:

  • Improved multitasking capabilities compared to single-core processors.
  • Sufficient processing power for everyday computing tasks.
  • Compatibility with a wide range of motherboards and memory types.
  • Relatively low power consumption.

Additional Details:

Architecture: Regor

Socket: AM3

Manufacturing Process: 45 nm

Number of Cores: 2

Clock Speed: 2.9 GHz

L2 Cache: 2MB

Memory Support: DDR2, DDR3

TDP: 65W

You May Also Be Interested in

Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention