EN
  • EN
  • DE

MCP6G02T-E/SN

Part No MCP6G02T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP GP 2 CIRCUIT 8SOIC / Variable Gain Amplifier IC Driver 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Type Variable Gain Amplifier
Applications Driver
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCP6G02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355393-MCP6G02T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6G02T-E/SN CAD Model

Description

Microchip Technology's MCP6G02T-E/SN Operational Amplifier

The MCP6G02T-E/SN is a versatile single operational amplifier (op-amp) designed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This op-amp is part of Microchip's MCP6G0x family, which is known for its programmable gain amplifiers that are optimized for low-power consumption and high-precision applications.

Key Features of MCP6G02T-E/SN:

  • Programmable Gain: The MCP6G02T-E/SN offers a gain-bandwidth product of 1 MHz with a programmable gain range from 1 V/V to 100 V/V. This feature allows for flexibility in amplification levels, making it suitable for various signal conditioning applications.
  • Low Power Consumption: With a quiescent current of just 230 µA, this operational amplifier is an excellent choice for battery-powered devices and energy-efficient designs.
  • Single-Supply Operation: The device operates from a single 2.5V to 5.5V power supply, which simplifies power management in mixed-voltage systems.
  • Rail-to-Rail Input/Output: The MCP6G02T-E/SN features rail-to-rail input and output swing capabilities, which maximize the dynamic range in low-voltage applications.
  • Extended Temperature Range: This op-amp is designed to operate over an extended temperature range of -40°C to +125°C, providing reliable performance in harsh environmental conditions.
  • Small Form Factor: The device is available in an 8-pin MSOP package, which is ideal for space-constrained applications.

Applications:

The MCP6G02T-E/SN is well-suited for a wide array of applications, including:

  • Portable instrumentation
  • Sensor interfacing and signal conditioning
  • Analog filters
  • Battery-powered systems
  • Data acquisition systems

With its combination of low power consumption, programmable gain, and wide operating voltage range, the MCP6G02T-E/SN operational amplifier from Microchip Technology stands out as a reliable and flexible solution for designers looking to enhance the performance of their analog circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess