The AMD Athlon 64 X2 4200+ (ADA4200BVBOX) is a dual-core processor designed for desktop computers. It provides a significant performance boost over single-core processors, enabling smoother multitasking and faster execution of demanding applications. This processor is part of AMD's Athlon 64 X2 series, known for its efficiency and compatibility with a wide range of motherboards.
Applications
- Desktop PCs for home and office use
- Gaming computers
- Multimedia editing workstations
- General computing tasks such as web browsing, email, and document creation
Features
- Dual-core architecture: Allows for simultaneous processing of multiple tasks, improving overall system responsiveness.
- Athlon 64 architecture: Supports 64-bit computing, enabling access to larger amounts of memory and enhanced performance in compatible applications.
- Cool'n'Quiet technology: Dynamically adjusts processor frequency and voltage to reduce power consumption and noise levels.
- HyperTransport technology: Provides high-bandwidth interconnect between the processor and other system components.
- Integrated memory controller: Reduces latency and improves memory performance.
Benefits
- Improved multitasking: Run multiple applications simultaneously without significant performance degradation.
- Enhanced gaming experience: Enjoy smoother frame rates and faster loading times in games.
- Faster multimedia editing: Process videos, images, and audio files more quickly.
- Increased productivity: Complete tasks more efficiently with faster application response times.
- Reduced power consumption: Save energy and lower electricity bills with Cool'n'Quiet technology.
Additional Details
The ADA4200BVBOX has a clock speed of 2.2 GHz, 1MB of L2 cache (512KB per core), and operates with a TDP (Thermal Design Power) of 65W. It uses Socket AM2. This processor supports DDR2 memory. The "BOX" designation indicates that the processor is sold with a cooler.