EN
  • EN
  • DE

STTH1L06

Part No STTH1L06
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description TURBO 2 ULTRAFAST HIGH VOLTAGE RECTIFIER | DIODE GEN PURP 600V 1A DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.3V at 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 80ns
Current - Reverse Leakage at Vr 1μA at 600V
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STTH1L06
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1262157-STTH1L06
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH1L06 CAD Model

Description

STTH1L06 - Ultra-Fast High Voltage Diode from STMicroelectronics

The STTH1L06, manufactured by STMicroelectronics, is a state-of-the-art ultra-fast high voltage diode designed to meet the stringent requirements of modern electronic applications. This diode is particularly well-suited for use in switching power supplies, inverters, and as a freewheeling diode in various power conversion systems.

With its high reverse voltage capability of 600V, the STTH1L06 is engineered to handle the demands of high voltage circuits, providing robust performance and reliability. The diode features an ultra-fast reverse recovery time (trr), which minimizes power loss and ensures improved efficiency in high-frequency operations. This characteristic is particularly important in reducing switching losses in power converters and contributes to the overall energy efficiency of the system.

The STTH1L06 comes in a compact DO-41 plastic package, which is not only space-efficient but also offers excellent thermal performance. The device is capable of operating within a junction temperature range of -40°C to +175°C, making it suitable for a wide range of operating environments. Its high surge current capability ensures that the diode can withstand transient over-voltage conditions, providing additional protection to the electronic circuitry.

One of the key advantages of the STTH1L06 is its low forward voltage drop, which reduces conduction losses and enhances the overall performance of the application it is used in. This feature, combined with the fast switching speed, makes the diode an ideal choice for high-efficiency power supply designs.

STMicroelectronics has designed the STTH1L06 with an emphasis on reliability and performance, integrating features that make it an excellent choice for designers looking to improve the efficiency and longevity of their power systems. Whether it's for industrial, consumer, or automotive applications, the STTH1L06 ultra-fast high voltage diode is a versatile component that can help achieve optimal performance in a variety of electronic designs.

Overall, the STTH1L06 represents STMicroelectronics' commitment to providing high-quality, efficient, and reliable components for the electronics industry, helping designers to create sophisticated and energy-conscious electronic products.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1324 $50.3120
925+ $0.1086 $100.4550
1,430+ $0.1052 $150.4360
1,965+ $0.1018 $200.0370
2,545+ $0.0984 $250.4280
3,400+ $0.0883 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,030 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess