EN
  • EN
  • DE

EP4CGX30CF19C8N

Part No EP4CGX30CF19C8N
Manufacturer Altera
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 150 I/O 324FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Altera
Series Cyclone IV GX
Number of LABs/CLBs 1840
Number of Logic Elements/Cells 29440
Total RAM Bits 1105920
Number of I/O 150
Operating Supply Voltage 1.16 V ~ 1.24 V
Mounting SMD
Operating Temperature Range 0°C ~ 85°C (TJ)
Package 324-LBGA
Manufacturer Package 324-FBGA (19x19)
Manufacturer Homepage www.altera.com
Win Source Part Number 753093-EP4CGX30CF19C8N
Popularity Medium
Supply and Demand Status Limited
Family Name EP4CGX30
Introduction Date November 01, 2009
ECCN 3A991
Country of Origin Republic of Korea
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian EP4CGX30CF19C8N CAD Model

Description

The EP4CGX30CF19C8N is a Cyclone IV GX family FPGA (Field Programmable Gate Array) manufactured by Altera, now part of Intel. This FPGA is designed for cost-sensitive, high-volume applications, offering a balance of low power consumption and performance. The 'C' in the part number designates a commercial temperature grade, '8' specifies the speed grade, and 'N' typically indicates a lead-free package.

Applications:

  • Motor control
  • Video processing
  • Industrial automation
  • Communication infrastructure
  • Image processing

Features:

  • 30,000 logic elements (LEs).
  • Up to 600 MHz performance.
  • Low power consumption.
  • Integrated transceivers (GX family).
  • Embedded memory blocks.
  • DSP blocks for signal processing.
  • Abundant I/O pins.

Benefits:

  • Offers flexibility to implement custom logic circuits.
  • Enables high-speed data processing and control.
  • Reduces system power consumption, leading to longer battery life in portable applications.
  • Simplifies system design by integrating various functions into a single device.

Additional Details:

The EP4CGX30CF19C8N is housed in a Fine-Pitch BGA (FBGA) package, requiring specialized soldering techniques. The device's architecture includes programmable interconnects, allowing for flexible routing of signals. Altera's Quartus Prime software is used for designing, simulating, and programming the FPGA. Key specifications include the number of I/O pins, memory capacity, and transceiver data rates. It is imperative to consult the product datasheet for detailed information about the device's architecture, pinout, electrical characteristics, and thermal management requirements. Cyclone IV GX FPGAs are commonly used where a combination of low cost and moderate performance is needed.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $168.8060 $168.8060
2+ $151.3433 $302.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess