EN
  • EN
  • DE

MRF24J40T-I/ML

Part No MRF24J40T-I/ML
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IEEE 802.15.4™ 2.4 GHz RF Transceiver | IC RF TXRX+MCU 802.15.4 40VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tape and Reel
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol Zigbee, MiWi
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 625kbps
Power - Output 0dBm
Sensitivity -95dBm
Serial Interfaces SPI
GPIO 6
Supply Voltage (V) 2.4V ~ 3.6V
Receiving Current 19mA
Transmitting Current 23mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Family Part Number MRF24J40
Manufacturer Pack Quantity 1,600
MSL Level 3 (168 Hours)
Win Source Part Number 719580-MRF24J40T-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MRF24J40T-I/ML CAD Model

Description

MRF24J40T-I/ML - Microchip Technology

The MRF24J40T-I/ML is a high-performance 2.4 GHz IEEE 802.15.4 radio transceiver module from Microchip Technology, designed for low-power wireless applications. This compact surface-mount module is an ideal choice for developers looking to integrate wireless capabilities into their products without the complexity and cost associated with a full RF design.

Key Features:

  • Frequency Band: Operates in the 2.4 GHz frequency band, ensuring worldwide compatibility and providing a reliable solution for wireless communication.
  • IEEE Standard: Fully compliant with the IEEE 802.15.4 standard, making it suitable for ZigBee®, MiWi™, and other proprietary wireless protocols.
  • Integrated Crystal: Comes with an integrated crystal, power amplifier, and LNA to reduce the external component count and simplify the design process.
  • Output Power: Features a programmable output power of up to +20 dBm, enabling long-range communication capabilities.
  • Low Power Consumption: Designed with power-saving techniques to ensure low power consumption for battery-powered applications.
  • Security: Supports hardware AES encryption/decryption (128-bit keys) to provide secure data communication.
  • Data Rate: Offers a data rate of 250 kbps, which is optimal for typical wireless sensor network data payloads.
  • Package: Available in a 44-pin QFN package, making it suitable for space-constrained applications.

Applications:

The MRF24J40T-I/ML module is versatile and can be used in a variety of applications including:

  • Home automation systems
  • Industrial monitoring and control
  • Smart energy management
  • Wireless sensor networks
  • Remote control applications

With its robust feature set and compliance with global standards, the MRF24J40T-I/ML transceiver from Microchip Technology is an excellent solution for developers seeking to add wireless connectivity to their designs with minimal effort and maximum performance.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7371 $54.1597
16+ $6.3484 $101.5744
25+ $6.1500 $153.7500
34+ $5.9516 $202.3544
44+ $5.7532 $253.1408
59+ $5.1581 $304.3279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess