EN
  • EN
  • DE

157-00405

Part No 157-00405
Manufacturer HellermannTyton
Catalog Cable Ties and Cable Lacing
Description WDE TIE W/3/8" STD 120LB 15.7"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer HellermannTyton
Packaging 300 per Pkg
Status Active
Wire/Cable Tie Type Standard, Locking
Bundle Diameter 4.13" (104.90mm)
Length 1.308' (398.78mm)
Width 0.500" (12.70mm)
Mounting Stud Mount
Tensile Strength 120 lbs (54.43 kg)
Features Heat Stabilized, Impact Modified, UV Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
Win Source Part Number 1101808-157-00405
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 300
Ultra Librarian 3D Model Ultra Librarian 157-00405 CAD Model

Description

The 1101808-157-00405 cable tie is an ideal solution for bundling and securing cables and wires, manufactured by HellermannTyton.

  • Material: Polyamide (PA66) and nylon 6/6
  • Features: Heat stabilized, impact modified, and UV resistant
  • Length: 1.308 feet (398.78mm)
  • Width: 0.500 inches (12.70mm)
  • Tensile Strength: 120 lbs (54.43 kg)
  • Mounting: Stud mounting
  • Bundle Diameter: 4.13 inches (104.90mm)
  • Package Quantity: 300
  • Category: Cables and wires management
  • Status: Active

You May Also Be Interested in

Essentra Components
BEADED TIE 4" NYLON / Cable Tie Beaded Ties
Lowest to $0.0822
Panduit Corp
CABLE TIE STD WR BLK 4.8" / Cable Ties, Standard Locking Nylon 6/6 Black 25mm 222N Bulk
Need more? Email Us
HellermannTyton
CBL TIE LOCKING BLK 30LBS 5.83" / Standard, Locking Black 1.38" (35.00mm) 0.138" (3.50mm) 30 lbs (13.61 kg)
Lowest to $0.0386
Panduit Corp
CBL TIE LOCKING NAT 120LB 1.968' / Standard, Locking Natural 6.69" (170.00mm) 0.300" (7.62mm) 120 lbs (54.43 kg)
Need more? Email Us
HellermannTyton
CBL TIE LOCKING BLK 50LBS 9.06" / Standard, Locking Black 1.97" (50.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Need more? Email Us
Panduit Corp
TIE PAN TY REL NYL WR BLK 11.5" / Cable Ties, Releasable Nylon 6/6 Black 76mm 222N
Lowest to $0.6645
Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.9"
Need more? Email Us
Panduit Corp
CBL TIE RELEASABLE BLK 75LB 5.6" / Standard, Releasable Black 1.00" (25.40mm) 0.448" (11.40mm) 75 lbs (34.02 kg)
Need more? Email Us
Thomas & Betts
Cable Tie Nylon 6.6 50mm Natural 18lb
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess