EN
  • EN
  • DE

5439/15 SL002

Part No 5439/15 SL002
Manufacturer Alpha Wire
Catalog Multiple Conductor Cables
Description CABLE 15COND 16AWG SLATE 500' / 15 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Alpha Wire
Series Xtra-Guard® 1
Package Spool
Cable Type Multi-Conductor
Number of Conductors 15
Wire Gauge 16 AWG
Conductor Strand 19/0.0117"
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.698" (17.72mm)
Length 500.0' (152.4m)
Jacket Color Slate
Ratings ISO 10993, UL Style 2501
Features Biological Compatibility, Rip Cord
Voltage 600 V
Temperature Range - Operating -30°C ~ 105°C
Usage Communication, Control
Jacket (Insulation) Thickness 0.0630" (1.600mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Base Product Number 5439/15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 5439/15 SL002-ND,5439/15SL002
Standard Package 1
Win Source Part Number 982315-5439/15 SL002
Ultra Librarian 3D Model Ultra Librarian 5439/15 SL002 CAD Model

Description

The Xtra-Guard® 1 series multi-conductor cable is a high-quality communication and control cable.

  • Conductors: 15
  • Conductor Material: copper and tinned
  • Wire Gauge: 16 AWG
  • Length: 500.0 feet (152.4m)
  • Voltage Rating: 600 V
  • ISO/UL Rating: ISO 10993 and UL Style 2501 rated
  • Cable Jacket Material: Poly-Vinyl Chloride (PVC)
  • Diameter: 0.698 inches (17.72mm)
  • Jacket Thickness: 0.0630 inches (1.600mm)
  • Applications: communication and control
  • Shielded: with biological compatibility and a rip cord
  • Temperature Range: -30°C to 105°C
  • ECCN: EAR99 rated

You May Also Be Interested in

HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
Belden Inc.
CABLE 4 COND 18AWG SHLD 1000' / 4 Conductor Multi-Conductor Cable Red 18 AWG Foil 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 12 AWG
Need more? Email Us
HARTING
CABLE 4COND 22AWG GREEN SHLD 50M
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess