Products specifications

Product Status Obsolete
Connector Type Insert without Contacts
Gender Male
Number of Positions 6+Ground
Size 3
Termination Style Crimp
Voltage Rating 400V
Current Rating (Amps) 16A
Contact Type HE/HA
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634016-2-1103634-3
Ultra Librarian 3D Model Ultra Librarian 2-1103634-3 CAD Model

You May Also Be Interested in

TE Connectivity
INSERT MALE 10POS+1GND SCREW
Need more? Email Us
ECAD model for 1-1103636-1
TE Connectivity
INSERT FEMALE 6POS+1GND SCREW
Need more? Email Us
ECAD model for 1-1103635-1
HARTING
MODULE FEMALE 1POS CRIMP/SCREW
Need more? Email Us
ECAD model for 9140013131
TE Connectivity
INSERT FEMALE 35POS+1GND CRIMP
Need more? Email Us
ECAD model for 2-1104014-3
HARTING
INSERT RJ45 MALE 8P8C IDC
Need more? Email Us
ECAD model for 09120033021
TE Connectivity
MODULE MALE 4POS CRIMP
Need more? Email Us
ECAD model for 1103022-1
TE Connectivity
HVS-S20DF.25.STI.C
Need more? Email Us
ECAD model for 1103260-1
HARTING
MODULE FEMALE 17POS CRIMP
Need more? Email Us
ECAD model for 9140173101
TE Connectivity
MODULE MALE 12POS CRIMP
Need more? Email Us
ECAD model for 1103277-1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention