Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity Raychem Cable Protection
Package Bulk
Cable Type Hook-Up
Wire Gauge 20 AWG
Conductor Strand 19/32
Conductor Material Copper, Tinned
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter 0.051" (1.30mm)
Jacket (Insulation) Thickness 0.006" (0.15mm)
Voltage 600V
Temperature Range - Operating 200°C
Jacket Color Red
Base Product Number CA71
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.49.3080
Standard Package 1
Win Source Part Number 1156410-CA7129-000
Ultra Librarian 3D Model Ultra Librarian CA7129-000 CAD Model

Description

The TE Connectivity Raychem Cable Protection CA7129-000 is a single conductor cable (hook-up wire) with a wire gauge of 20 AWG.

  • Voltage Rating: 600V
  • Operating Temperature: up to 200°C
  • Conductor Material: copper, tinned
  • Jacket (Insulation) Material: ethylene tetrafluoroethylene (ETFE), irradiated
  • Jacket (Insulation) Diameter: 0.051" (1.30mm)
  • Jacket Color: red
  • Win Source Part Number: 1156410-CA7129-000

You May Also Be Interested in

Alpha Wire
HOOK-UP STRND 14AWG WHITE 100' / 14 AWG Hook-Up Wire 41/30 White 600V 100.0' (30.5m)
Lowest to $8.0966
ECAD model for 391441 WH005
Alpha Wire
HOOK-UP STRND 18AWG SLATE 100' / 18 AWG Hook-Up Wire 16/30 Slate 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for 3055 SL005
TE Connectivity
HOOK-UP STRND 12AWG BROWN 1=1FT / 12 AWG Hook-Up Wire 37/28 Brown 600V Enter Number of Feet in Order Quantity
Need more? Email Us
ECAD model for 55A0111-12-1
TE Connectivity
55A CABLE/DUAL 10/ SM / Hook-up Wire 22AWG 2.23mm Silver Plated Copper Yellow 600V
Need more? Email Us
ECAD model for 55A1812-22-9-4
TE Connectivity
HOOK-UP STRND 26AWG WHITE 5' / 26 AWG Hook-Up Wire 63/44 White 600V 5.00' (1.52m)
Need more? Email Us
ECAD model for 82A0111-26-9
Alpha Wire
HOOK-UP STRND 20AWG ORANGE 100'
Need more? Email Us
ECAD model for 422010 OR005
TE Connectivity
CABLE STRANDED / High Performance Cable Single
Need more? Email Us
ECAD model for 55PC0813-14-9
Pololu Corporation
HOOK-UP STRND 30AWG GRN 100'
Need more? Email Us
ECAD model for 2605
TE Connectivity
RAYCHEM SHF SERIES, POWER CABLE,
Need more? Email Us
ECAD model for SHF260-0113-14-9

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention