The SAC387 is a transient voltage suppressor (TVS) diode manufactured by Alpha & Omega Semiconductor Inc. It is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. These events can be destructive to sensitive integrated circuits and other electronic parts if not properly addressed.
Applications:
- I/O port protection
- Data line protection
- Microcontroller protection
- Consumer electronics
- Industrial equipment
- Telecommunications equipment
Features:
- Unidirectional TVS Diode
- Low clamping voltage
- Fast response time
- Low leakage current
- Surface Mount Package
- RoHS Compliant
Benefits:
- Provides excellent protection against voltage transients, enhancing the reliability of electronic systems.
- Reduces the risk of damage to sensitive components, minimizing repair costs and downtime.
- Helps in meeting industry standards for surge and ESD immunity.
- Simple to implement in circuit designs for transient voltage suppression.
- Its small form factor suits space-constrained applications.
Additional Details:
The SAC387 TVS diode is available in surface mount packages. The key parameters to consider when selecting this component include the reverse standoff voltage (Vrwm), clamping voltage (Vc), peak pulse current (Ipp), and peak pulse power (PPP). The reverse standoff voltage is the maximum voltage that can be applied continuously without triggering the TVS diode. The clamping voltage is the maximum voltage that will appear across the TVS diode during a surge event. The peak pulse current specifies the maximum surge current the device can handle. The peak pulse power is the product of the clamping voltage and peak pulse current. Refer to the datasheet for specific electrical characteristics and surge protection capabilities.
Proper PCB layout is critical for optimal performance. It is recommended to place the TVS diode as close as possible to the protected component or I/O connector. Trace lengths should be minimized to reduce inductance. A ground plane is recommended to improve surge handling capability and reduce noise.