EN
  • EN
  • DE

SMP1302-079

Part No SMP1302-079
Manufacturer Alpha Industries
Catalog RF Diodes
Description Switch and Attenuator Plastic Packaged PIN Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha Industries
Win Source Part Number 1252069-SMP1302-079
Manufacturer Homepage www.alphaind.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMP1302-079 CAD Model

Description

The SMP1302-079 is a low capacitance plastic packaged PIN diode from Alpha Industries (now Skyworks Solutions). It is designed for use as a switch or attenuator in radio frequency (RF) and microwave applications. This diode features a very low forward resistance and capacitance, which allows for high isolation and low insertion loss. Its plastic package provides a cost-effective and reliable solution for surface mount assembly.

Applications

  • RF Switches: Used in antenna switching and signal routing applications.
  • Attenuators: Provides variable attenuation for signal level control.
  • Phase Shifters: Implemented in phase shifting networks for radar and communication systems.
  • Limiters: Protects sensitive receiver components from high power signals.
  • Wireless Communication Systems: Integrated into cellular base stations and mobile devices.

Features

  • Low Capacitance: Minimizes insertion loss and improves high-frequency performance.
  • Low Forward Resistance: Reduces insertion loss and improves switching speed.
  • Plastic Package: Offers a cost-effective and reliable surface mount solution.
  • High Isolation: Provides excellent signal isolation in switch applications.
  • Fast Switching Speed: Enables rapid signal switching and attenuation.

Benefits

  • Improved RF Performance: Low capacitance and resistance enhance signal integrity.
  • Reduced System Cost: Plastic package provides a cost-effective solution.
  • Simplified Assembly: Surface mount design facilitates automated assembly.
  • Enhanced System Reliability: Robust design ensures reliable performance in demanding environments.
  • Increased Design Flexibility: Small size allows for versatile integration into various circuits.

The SMP1302-079 PIN diode is manufactured using advanced semiconductor processing techniques to achieve its high performance characteristics. It is designed to operate over a wide frequency range and is suitable for both narrowband and broadband applications. The diode is typically biased with a DC current to control its resistance and capacitance. The device is RoHS compliant and is available in tape and reel packaging for automated assembly. The breakdown voltage and power handling capabilities are designed to meet the requirements of various RF and microwave systems. The thermal resistance of the package is optimized to ensure efficient heat dissipation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.2663
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2402 $58.8490
585+ $0.1975 $115.5375
905+ $0.1917 $173.4885
1,250+ $0.1848 $231.0000
1,615+ $0.1790 $289.0850
2,160+ $0.1605 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess