EN
  • EN
  • DE

ULQ2003R

Part No ULQ2003R
Manufacturer Allegro MicroSystems, LLC
Catalog Custom Parts (U - Z)
Description High Efficiency Fast Recovery Rectifier Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229531-ULQ2003R
Categories Custom Parts
Manufacturer Allegro MicroSystems, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULQ2003R CAD Model

Description

The ULQ2003R is a monolithic high-voltage, high-current Darlington transistor array from Allegro MicroSystems, LLC. It's designed to interface directly with logic circuits and drive a variety of inductive loads such as relays, solenoids, and lamps. This array consists of seven NPN Darlington transistor pairs, each capable of driving up to 500 mA and 50 V.

Applications:

  • Relay Drivers: Used to drive relays in various control systems.
  • Solenoid Drivers: Implemented to control solenoids in electromechanical applications.
  • Lamp Drivers: Employed to drive lamps and LEDs in lighting systems.
  • Stepper Motor Drivers: Used to control stepper motors in positioning and motion control systems.
  • Logic Buffers: Functions as a high-current logic buffer.

Features:

  • Seven Darlington Transistor Pairs: Provides seven independent channels for driving loads.
  • High Output Voltage: Can drive loads up to 50 V.
  • High Output Current: Each channel can drive up to 500 mA.
  • Input Compatibility: Compatible with TTL, DTL, and CMOS logic levels.
  • Internal Suppression Diodes: Includes internal suppression diodes for inductive load protection.

Benefits:

  • Versatility: Suitable for a wide range of inductive load driving applications.
  • High Current Capability: Provides ample current to drive most common loads.
  • Easy to Use: Simple to interface with logic circuits.
  • Protection: Internal diodes protect the driver from voltage spikes generated by inductive loads.
  • Space Saving: Consolidates multiple driver circuits into a single package.

The ULQ2003R simplifies the interface between low-level logic circuits and high-power loads. The internal suppression diodes protect the Darlington transistors from voltage spikes when switching inductive loads, enhancing the reliability of the system. Its high-voltage and high-current capabilities, combined with input compatibility and internal protection, make it a robust and versatile choice for various industrial and consumer applications. This device is often used in situations where multiple loads need to be controlled from a single microcontroller or logic circuit, offering a compact and efficient solution. It is frequently used as an upgrade to the older ULN2003A.

You May Also Be Interested in

Cortina
Need more? Email Us
Schneider Electric
INDUCTIVE PROXIMITY SENSORS XS, / Inductive Proximity Sensor 2.362" (60mm) IP67 Module
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Rohm Semiconductor
Lowest to $24.4814
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 150MA SSOT24 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24
Lowest to $0.3231
Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4124
Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC / PFC IC Discontinuous (Transition) 45kHz 16-SOIC
Lowest to $1.1336

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess