EN
  • EN
  • DE

ULQ2004ATDRG4Q1

Part No ULQ2004ATDRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Configuration Low Side
Output Type NPN
Interface Parallel
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number ULQ2004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 296-24117-1-NDR,296-24117-2-NDR,-296-24117-1-NDR,-296-24117-1-ND,TEXTISULQ2004ATDRG4Q1,296-24117-6,296-24117-2,2156-ULQ2004ATDRG4Q1,296-24117-6-NDR,296-24117-1,ULQ2004ATDRG4Q1-ND,-ULQ2004ATDRG4Q1-NDR
Standard Package 2,500
Win Source Part Number 1121049-ULQ2004ATDRG4Q1
Ultra Librarian 3D Model Ultra Librarian ULQ2004ATDRG4Q1 CAD Model

Description

Product Overview: ULQ2004ATDRG4Q1 - Texas Instruments

The ULQ2004ATDRG4Q1 from Texas Instruments is a high-voltage, high-current Darlington transistor array designed for robust and reliable operation in demanding automotive and industrial applications. This integrated circuit is part of the ULQ200xA series and is specifically qualified for automotive applications, ensuring it meets the rigorous standards required for such environments.

Featuring seven Darlington pairs that can handle a continuous collector current of 500 mA per channel, the ULQ2004ATDRG4Q1 is capable of driving a wide variety of loads, including solenoids, relays, DC motors, LED displays, filament lamps, and thermal printheads. Each channel is rated for a collector-emitter voltage of 50V, providing ample headroom for most control applications.

The device's high-voltage outputs are designed to withstand 50V in the off state, and each channel includes a suppression diode for inductive loads, which protects the device from inductive kickback when driving coils or other inductive components. This feature is particularly useful in automotive environments where inductive loads are common.

The ULQ2004ATDRG4Q1 offers a convenient interface between low-level logic and high-power loads. Its inputs are compatible with popular logic families, making it easy to interface with microcontrollers and other digital systems. The device comes in a surface-mount package, specifically the SOIC-16 (D) package, which is suitable for automated assembly processes and helps in saving board space.

With its built-in clamp diodes and the ability to operate over a wide temperature range from -40°C to 105°C, the ULQ2004ATDRG4Q1 is a robust solution for designers looking to create reliable driver circuits in automotive environments. Texas Instruments' commitment to quality ensures that this Darlington transistor array will deliver consistent performance, making it a trusted choice for engineers worldwide.

Overall, the ULQ2004ATDRG4Q1 is a versatile and durable component that simplifies the design of high-current, high-voltage switching applications, and its automotive qualification ensures that it can withstand the harsh conditions of vehicular use.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4124 $51.5500
300+ $0.3384 $101.5200
460+ $0.3279 $150.8340
635+ $0.3173 $201.4855
820+ $0.3067 $251.4940
1,095+ $0.2750 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,185 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess