EN
  • EN
  • DE

UDN2949Z

Part No UDN2949Z
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102104-UDN2949Z
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDN2949Z CAD Model

Description

The UDN2949Z is a full-bridge PWM motor driver designed for driving bidirectional DC motors. Manufactured by Allegro MicroSystems, this integrated circuit is specifically tailored for automotive applications, such as electronic throttle control, but it can also be used in other applications requiring precise DC motor control. It offers integrated features like overcurrent protection, undervoltage lockout, and thermal shutdown, enhancing its robustness and reliability.

Applications

  • Electronic Throttle Control (ETC): Used in automotive ETC systems to precisely control the throttle valve.
  • Automotive Actuators: Driving various automotive actuators such as valves and dampers.
  • Robotics: Controlling DC motors in robotic systems.
  • Industrial Automation: Driving DC motors in automated equipment.
  • Power Tools: Used in cordless power tools for motor control.

Features

  • Full-Bridge PWM Motor Driver: Provides bidirectional motor control using PWM.
  • Integrated Overcurrent Protection: Protects the device and the motor from overcurrent conditions.
  • Undervoltage Lockout (UVLO): Prevents operation when the supply voltage is too low.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Diagnostic Output: Provides a diagnostic output for fault detection.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.

Benefits

  • Precise Motor Control: Allows for accurate and efficient control of DC motors.
  • Enhanced Reliability: Integrated protection features enhance reliability and prevent damage.
  • Simplified Design: Reduces design complexity by integrating multiple functions into a single chip.
  • Improved Efficiency: Low on-resistance improves energy efficiency.
  • Fault Detection: Diagnostic output simplifies fault detection and troubleshooting.

Additional Details

The UDN2949Z employs a full-bridge configuration with PWM control for efficient and precise motor operation. The PWM frequency can be adjusted to optimize performance for different motor characteristics. The device includes comprehensive protection features such as overcurrent protection, undervoltage lockout, and thermal shutdown to ensure reliable operation under various conditions. A diagnostic output is provided to signal fault conditions, allowing for easy integration into control systems. The UDN2949Z is typically available in surface-mount packages to minimize board space requirements.

Refer to the manufacturer's datasheet for detailed specifications, application notes, and thermal considerations.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess