EN
  • EN
  • DE
  • IT

UDN6118A-2

Part No UDN6118A-2
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Description 18-pin vacuum fluorescent display driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016412-UDN6118A-2
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDN6118A-2 CAD Model

Description

The UDN6118A-2 from Allegro MicroSystems, LLC is a vacuum fluorescent display (VFD) driver that can drive up to eight segments and two digits. It is a bipolar integrated circuit (IC) that is designed to be used in a variety of applications, including automotive, consumer electronics, and industrial controls.

The UDN6118A-2 has a number of features that make it ideal for VFD driving applications, including:

High output current (up to 100 mA per segment) Wide operating voltage range (4.5 V to 18 V) Low power consumption Short-circuit protection Thermal protection Compatible with a variety of VFDs The UDN6118A-2 is packaged in a 18-pin DIP package and is available in both standard and lead-free versions. It is also available in a surface mount package (UDN6118LW).

Here are some of the typical applications for the UDN6118A-2:

Automotive instrument clusters Consumer electronics displays (e.g., TVs, VCRs, microwave ovens, etc.) Industrial control panels Medical equipment displays Test and measurement instruments The UDN6118A-2 is a versatile and reliable VFD driver that is well-suited for a variety of applications. It is easy to use and has a number of features that make it ideal for driving VFDs.

Here is a more detailed description of how the UDN6118A-2 works:

The UDN6118A-2 is a bipolar IC, which means that it can drive both NPN and PNP transistors. This makes it ideal for driving VFDs, which typically use both types of transistors.

The UDN6118A-2 has eight input pins, one for each segment of the VFD. Each input pin has a built-in pull-up resistor, so that the segment will be turned off when the input pin is left floating.

The UDN6118A-2 also has two output pins, one for each digit of the VFD. Each output pin is capable of driving up to 100 mA of current.

The UDN6118A-2 is easy to use. To drive a VFD segment, simply connect the input pin to the corresponding segment of the VFD. To drive a VFD digit, connect the output pin to the corresponding digit of the VFD.

The UDN6118A-2 also has a number of features that make it reliable and easy to use. These features include:

Short-circuit protection: The UDN6118A-2 is protected against short circuits on the output pins. If a short circuit occurs, the UDN6118A-2 will limit the current to the output pin to prevent damage. Thermal protection: The UDN6118A-2 is also protected against overheating. If the UDN6118A-2 gets too hot, it will automatically shut down to prevent damage. Compatible with a variety of VFDs: The UDN6118A-2 is compatible with a variety of VFDs from different manufacturers. Overall, the UDN6118A-2 is a versatile and reliable VFD driver that is well-suited for a variety of applications. It is easy to use and has a number of features that make it ideal for driving VFDs.

You May Also Be Interested in

Texas Instruments
IC REG LIN 1.2V 300MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Lowest to $0.0605
Inchange Semiconductor Company Limited
Need more? Email Us
Omega Engineering
Temp Labels: Stick-On Labels RoHS Compliant: Yes
Need more? Email Us
AVX Corp/Kyocera Corp
Cap Tant Solid 33uF 25V D CASE 20% 2917 SMD 0.9 Ohm 175°C T/R
Need more? Email Us
Siemens
Need more? Email Us
Isocom Components 2004 LTD
DC Output Transistor IC
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 300MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Lowest to $0.3312
Infineon Technologies
DRIVER_IC / Half-Bridge Gate Driver IC TTL PG-LQFP-64-27
Lowest to $7.8094
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess