EN
  • EN
  • DE
  • IT

TLV431ACDBZTG4

Part No TLV431ACDBZTG4
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 7 V
Maximum Operating Temperature 70 °C
Max Output Current 15 mA
Min Operating Temperature 0 °C
Output Voltage 6 V
Packaging Tape & Reel
Radiation Hardening No
Reference Type Adjustable
RoHS Compliant
Win Source Part Number 1100168-TLV431ACDBZTG4
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV431ACDBZTG4 CAD Model

Description

Product Overview: TLV431ACDBZTG4 from Texas Instruments

The TLV431ACDBZTG4 is a precision low-voltage shunt voltage reference from Texas Instruments, offering excellent stability and accuracy for a wide range of applications. This particular model is part of the TLV431 series, known for its low output voltage, adjustable from V<sub>REF to 6 V with two external resistors.

Key Features

  • Adjustable Output Voltage: The TLV431ACDBZTG4 provides a reference voltage that can be set from the nominal voltage of 1.24 V up to 6 V, making it highly versatile for different circuit configurations.
  • Low Dynamic Impedance: Its dynamic output impedance of 0.22 Ω (typical) contributes to stable reverse voltage over a wide range of operating currents.
  • High Accuracy: This device offers a precision reference with a typical temperature coefficient of 6 ppm/°C, ensuring reliable performance over varying temperatures.
  • Low Operational Current: The TLV431ACDBZTG4 operates with a minimal current in the range of 1 mA to 100 mA, suitable for battery-powered and energy-conscious applications.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to 85°C, allowing for deployment in diverse environments.

Applications

The TLV431ACDBZTG4 is ideal for use in numerous applications, such as:

  • Portable electronics
  • Power supplies
  • Notebook computers
  • Data acquisition systems
  • Instrumentation

Package and Quality

Encased in a small SOT-23 package, the TLV431ACDBZTG4 is designed for space-constrained applications. It is also RoHS compliant and follows Texas Instruments' standards for quality and reliability, ensuring a robust and dependable component for your designs.

Conclusion

Whether you're designing a power supply, refining an instrumentation system, or working on portable devices, the TLV431ACDBZTG4 offers a combination of flexibility, precision, and reliability. By choosing this adjustable shunt voltage reference from Texas Instruments, engineers can meet stringent voltage regulation requirements while maintaining energy efficiency in their circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Siemens
Need more? Email Us
Bourns Inc.
Thyristor [Bourns] TIC116N Thyristor
Need more? Email Us
AVX Corp/Kyocera Corp
Cap Tant Solid 33uF 25V D CASE 20% 2917 SMD 0.9 Ohm 175°C T/R
Need more? Email Us
Omega Engineering
Temp Labels: Stick-On Labels RoHS Compliant: Yes
Need more? Email Us
Texas Instruments
IC REG LIN 1.2V 300MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Lowest to $0.0605
Infineon Technologies
DRIVER_IC / Half-Bridge Gate Driver IC TTL PG-LQFP-64-27
Lowest to $7.8094
Texas Instruments
THS4140IDR Ti
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2261 $56.5250
530+ $0.2119 $112.3070
825+ $0.2047 $168.8775
1,180+ $0.1904 $224.6720
1,530+ $0.1832 $280.2960
1,910+ $0.1761 $336.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess