EN
  • EN
  • DE
  • IT

TIC116N

Part No TIC116N
Manufacturer Bourns Inc.
Catalog OEM Parts (T - Z)
Description Thyristor [Bourns] TIC116N Thyristor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220
Number of Pins 3
RoHS Compliant
Win Source Part Number 1099297-TIC116N
Categories OEM Parts(T-Z)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIC116N CAD Model

Description

The TIC116N is a Silicon Controlled Rectifier (SCR) manufactured by Bourns Inc. SCRs are three-terminal, solid-state switching devices used to control high-power circuits. They are commonly used in applications requiring efficient and reliable switching of AC power.

Applications

  • Motor Speed Control: Used to control the speed of electric motors in appliances and industrial equipment.
  • Light Dimming Circuits: Employed in light dimmers for adjusting the brightness of incandescent and LED lamps.
  • Voltage Regulators: Used in voltage regulation circuits to maintain a stable output voltage.
  • Phase Control Circuits: Utilized in phase control applications for controlling AC power delivery.
  • Welding Equipment: Employed in welding machines for controlling the welding current.

Features

  • High Voltage Capability: Designed to handle high voltage levels.
  • High Current Capability: Capable of conducting high currents.
  • Gate Triggering: Triggered by applying a small current to the gate terminal.
  • Fast Switching Speed: Offers fast switching speeds for efficient power control.
  • Robust Construction: Built with robust materials for reliable operation in demanding environments.

Benefits

  • Efficient Power Control: Provides efficient control of AC power in various applications.
  • Reliable Operation: Ensures reliable switching and control of high-power circuits.
  • Simplified Circuit Design: Simplifies circuit design compared to traditional electromechanical relays.
  • Long Lifespan: Offers a long operational lifespan due to the absence of moving parts.
  • Improved Performance: Enhances the performance of motor control, light dimming, and other power control applications.

Additional Details

The TIC116N has specific voltage and current ratings. For example, it can have a repetitive peak off-state voltage rating (VDRM) and a maximum on-state RMS current rating (IT(RMS)). It is typically available in a TO-220 or similar package for easy mounting and heat sinking. The gate trigger current (IGT) is an important parameter for designing the triggering circuit. Detailed specifications, including voltage ratings, current ratings, gate trigger characteristics, and thermal resistance, can be found in the official Bourns Inc. datasheet for this SCR.

You May Also Be Interested in

Isocom Components 2004 LTD
Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PDIP
Lowest to $0.3832
Infineon Technologies
DRIVER_IC / Half-Bridge Gate Driver IC TTL PG-LQFP-64-27
Lowest to $7.8094
Halo Electronics Inc
TGM240S Series 960 uH 0.8 Ohm 3CT: 4CT SMT DC/DC Isolation Transformer
Lowest to $2.7646
Isocom Components 2004 LTD
DC Output Transistor IC
Need more? Email Us
Isocom Components 2004 LTD
DC Output Transistor IC
Need more? Email Us
Infineon Technologies
Lowest to $10.6908
Texas Instruments
Need more? Email Us
AVX Corp/Kyocera Corp
Cap Tant Solid 33uF 25V D CASE 20% 2917 SMD 0.9 Ohm 175°C T/R
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess