EN
  • EN
  • DE

THS6182CDR

Part No THS6182CDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099282-THS6182CDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THS6182CDR CAD Model

Description

The THS6182CDR from Texas Instruments is a high-performance, dual differential line driver designed for applications requiring high-speed data transmission and exceptional signal integrity. This integrated circuit is a part of the THS6182 series and is particularly suitable for telecommunication infrastructure, professional video equipment, and high-speed data acquisition systems.

Key Features

  • High Bandwidth: The device boasts a wide bandwidth which enables high-speed data transmission, ensuring minimal signal distortion and excellent performance in demanding applications.
  • Dual Differential Outputs: With two differential outputs, the THS6182CDR can drive balanced lines, which helps in reducing electromagnetic interference (EMI) and crosstalk, thus maintaining signal fidelity over longer distances.
  • Adjustable Current Levels: The line driver allows for adjustable output current levels, giving designers flexibility to optimize performance for specific applications.
  • Low Distortion: The device features low harmonic distortion, which is critical for maintaining signal quality in high-fidelity audio and video applications.
  • Power-Down Feature: It includes a power-down feature that reduces power consumption when the device is not in use, contributing to energy-efficient designs.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection ensures that the device operates within safe temperature ranges, enhancing reliability and longevity.

Technical Specifications

The THS6182CDR operates over a wide supply voltage range and is characterized for operation from -40°C to 85°C. It comes in a compact SOIC-8 package, making it easy to integrate into various circuit designs without occupying significant board space.

Applications

This line driver is ideal for driving twisted-pair or coaxial cables and can be used in a variety of applications, including:

  • Baseband data transmission
  • Cable modems
  • Wireless base stations
  • Professional video equipment
  • High-speed data acquisition systems

Ordering Information

The THS6182CDR is available in tape and reel packaging, facilitating easy handling and assembly during the manufacturing process. For additional details, datasheets, and support resources, please visit the Texas Instruments website or contact your local Texas Instruments distributor.

You May Also Be Interested in

Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess