EN
  • EN
  • DE

ACS714LLCTR-05B-T

Part No ACS714LLCTR-05B-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 5A AC/DC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Active
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 5A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 185mV/A
Frequency DC to 80kHz
Linearity ±1.5%
Accuracy ±1.5%
Supply Voltage - Operating 5V
Response Time 5μs
Current - Supply (Max) 13mA
Temperature Range - Operating -40°C to 150°C
Polarization Bidirectional
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 007893-ACS714LLCTR-05B-T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian ACS714LLCTR-05B-T CAD Model

Description

ACS714LLCTR-05B-T Current Sensor

The ACS714LLCTR-05B-T current sensor is tailored for applications requiring low-range current measurement, up to 5A. Its design emphasizes accuracy and efficiency, making it ideal for compact or sensitive electronic devices.

  • Applications:
    • Consumer electronics
    • Telecommunication devices
    • Small power supplies
    • Low-voltage systems
  • Features and Benefits:
    • High sensitivity for small currents
    • Excellent repeatability over time
    • Easy integration in small footprints
    • Reduced power loss across the component

The ACS714LLCTR-05B-T is the perfect solution for low-current, high-sensitivity projects, combining ease of use with reliable and consistent results.

You May Also Be Interested in

LEM
-12V~15V 25A Through Hole Current Sensors RoHS
Lowest to $20.3732
LEM
Current Transducer LA 25-NP/SP7
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A AC/DC
Lowest to $15.6118
LEM
Current Transducer HX 03~50-P
Lowest to $33.6163
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 400A 5-CB / Current Sensor 400A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $14.6617
Asahi Kasei Microsystems
CORELESS CURENT SENSOR / 20A W/S / Current Sensor 35.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Lowest to $12.3788
Honeywell
CURRENT SENSORS
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CUR HALL 13.5MT 8TSSOP / Current Sensor 13.5mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 13MT 8TSSOP / Current Sensor 13mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Lowest to $5.5832

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3095 $58.9275
110+ $1.0745 $118.1950
170+ $1.0410 $176.9700
230+ $1.0074 $231.7020
300+ $0.9738 $292.1400
400+ $0.8731 $349.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess