EN
  • EN
  • DE

AD8557ARZ

Part No AD8557ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Digitally Programmable Sensor Signal Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series DigiTrim
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 1
GBP - Gain Bandwidth Product 2MHz
Current - Input Bias 18nA
Voltage - Input Offset 2μV
Operating Supply Current 1.8mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1138694-AD8557ARZ
Manufacturer Homepage www.analog.com
Family Name AD8557
Introduction Date April 12, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8557ARZ CAD Model

Description

Product Overview: AD8557ARZ by Analog Devices Inc.

The AD8557ARZ is a precision, digitally programmable sensor signal amplifier developed by Analog Devices Inc. This versatile component is designed to amplify, filter, and level-shift sensor signals, making it an ideal choice for a wide range of industrial, automotive, and medical applications.

Key Features:

  • Programmable Gain Amplifier (PGA): The AD8557ARZ offers a wide range of selectable gain settings, allowing users to fine-tune the amplification of sensor signals for optimal performance.
  • High Accuracy: With its precision design, the AD8557ARZ ensures high accuracy in signal amplification, which is crucial for applications where data integrity is paramount.
  • Low Offset Voltage: The device features a low offset voltage, minimizing errors and improving the overall quality of the output signal.
  • Nonvolatile Memory (EEPROM): Gain settings can be stored in the onboard EEPROM, allowing the device to retain configuration settings even after power cycling.
  • Wide Operating Temperature Range: The AD8557ARZ is designed to operate reliably over a broad temperature range, making it suitable for harsh environment applications.
  • Flexible Power Supply: The device supports a wide range of power supply voltages, accommodating various system design requirements.

Applications:

The AD8557ARZ is a versatile component that can be used in numerous applications. Some of the common use cases include:

  • Automotive sensor signal conditioning
  • Industrial process control systems
  • Medical instrumentation
  • Data acquisition systems
  • Strain gauge amplifiers

Technical Specifications:

With its compact size, the AD8557ARZ comes in a small outline integrated circuit (SOIC) package, which is suitable for space-constrained applications. The device's robust design ensures reliable performance under varying conditions, backed by the reputation of Analog Devices Inc. for high-quality semiconductor products.

For designers and engineers seeking a high-precision, programmable amplifier solution, the AD8557ARZ stands out as a component that delivers both flexibility and reliability. Whether it's for prototype development or mass production, this product is engineered to meet the rigorous demands of modern sensor signal processing tasks.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess