EN
  • EN
  • DE

ACS37002LMABTR-050B5

Part No ACS37002LMABTR-050B5
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description 400 KHZ, HIGH ACCURACY CURRENT S / Current Sensor 50A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr Allegro MicroSystems
Series ACS37002
Package Tape & Reel
Product Status Active
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing 50A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 40mV/A
Frequency 400kHz
Linearity ±0.75%
Accuracy ±1.75%
Voltage - Supply 4.5V ~ 5.5V
Response Time 2.5µs
Current - Supply (Max) 18mA
Temperature Range - Operating -40°C ~ 150°C (TA)
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Base Product Number ACS370
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354886-ACS37002LMABTR-050B5
Ultra Librarian 3D Model Ultra Librarian ACS37002LMABTR-050B5 CAD Model

Description

The ACS37002LMABTR-050B5 is a current sensor manufactured by Allegro MicroSystems.

  • Series: ACS37002
  • Mounting Type: Surface Mount
  • Voltage Supply: 4.5V to 5.5V
  • Maximum Supply Current: 18mA
  • Sensitivity: 40mV/A
  • Current Measurement: AC/DC up to 50A
  • Technology: Hall Effect
  • Output: Ratiometric Voltage
  • Response Time: 2.5µs
  • Accuracy: ±1.75%
  • Category: Sensors and Transducers, Current Sensing
  • Temperature Range: -40°C to 150°C
  • Package: 16-SOIC
  • Status: Active
  • Packaging: Tape & Reel
  • REACH: Unaffected

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $3.5604
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 5A AC/DC
Lowest to $6.3618
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $1.8913
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Lowest to $5.3158
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40A AC/DC
Lowest to $5.2456
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A DC
Lowest to $9.5038
Tamura
SENSOR
Lowest to $9.1230
Allegro MicroSystems, LLC
THERMALLY ENHANCED CURRENT SENSO
Lowest to $6.4048

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6940 $51.2460
22+ $4.6720 $102.7840
34+ $4.5260 $153.8840
46+ $4.3800 $201.4800
60+ $4.2340 $254.0400
80+ $3.7960 $303.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess